onsemi 20V MOSFET Transistor NTHD3100CT1

Description
Complementary ChipFET™ Power MOSFET 20V, ChipFET, 3000-REEL Product overview: NTHD3100CT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD3100CT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Complementary ChipFET™ Power MOSFET 20V, ChipFET, 3000-REEL Product overview: NTHD3100CT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD3100CT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V MOSFET Transistor
289-NTHD3100CT1
20V MOSFET Transistor 289-NTHD3100CT1
Complementary ChipFET™ Power MOSFET 20V, ChipFET, 3000-REEL Product overview: NTHD3100CT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD3100CT1 can be used for catalog matching and distributor lookup.

Complementary ChipFET™ Power MOSFET 20V, ChipFET, 3000-REEL Product overview: NTHD3100CT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD3100CT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTHD3100CT1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTHD3100CT1-ND
FET, MOSFET Arrays NTHD3100CT1-ND
Mosfet Array N and P-Channel 20V 2.9A, 3.2A 1.1W Surface Mount ChipFET™

Mosfet Array N and P-Channel 20V 2.9A, 3.2A 1.1W Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3100CT1 - 1232499-NTHD3100CT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3100CT1
1232499-NTHD3100CT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3100CT1 1232499-NTHD3100CT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232499-NTHD3100CT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 1232499-NTHD3100CT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices, Motor Drive & Control

Buy Now
MOSFET N/P-CH 20V CHIPFET - 598-NTHD3100CT1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V CHIPFET
598-NTHD3100CT1
MOSFET N/P-CH 20V CHIPFET 598-NTHD3100CT1
MOSFET N/P-CH 20V CHIPFET

MOSFET N/P-CH 20V CHIPFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD3100CT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD3100CT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD3100CT1
MOSFET N/P-CH 20V 2.9A CHIPFET

MOSFET N/P-CH 20V 2.9A CHIPFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTHD3100CT1 NTHD3100CT1-ND 1232499-NTHD3100CT1 598-NTHD3100CT1 NTHD3100CT1
Product Name 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3100CT1 MOSFET N/P-CH 20V CHIPFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type 8-SMD, Flat Leads SOT3
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data