onsemi N-Channel 30V 52A MOSFET Transistor NTMFS4C09NT1G

Description
Single N-Channel Power MOSFET 30V, 52A, 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C09NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 52A, 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C09NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 52A MOSFET Transistor
278-NTMFS4C09NT1G
N-Channel 30V 52A MOSFET Transistor 278-NTMFS4C09NT1G
Single N-Channel Power MOSFET 30V, 52A, 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C09NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 52A, 5.8mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4C09NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C09NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4C09NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C09NT1GOSDKR-ND
Single FETs, MOSFETs NTMFS4C09NT1GOSDKR-ND
N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C09NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C09NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C09NT1GOSTR-ND
N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C09NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C09NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4C09NT1GOSCT-ND
N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9A (Ta) 760mW (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT1G - 130981-NTMFS4C09NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT1G
130981-NTMFS4C09NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT1G 130981-NTMFS4C09NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 130981-NTMFS4C09NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 760mW (Ta), 25.5W (Tc) Family Name: NTMFS4C09N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.9nC @ 4.5V Max Input Capacitance: 1252pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): RJK0305DPB-02#J0; CSD17510Q5A; CSD17578Q3A; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 130981-NTMFS4C09NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 760mW (Ta), 25.5W (Tc)
Family Name: NTMFS4C09N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 10.9nC @ 4.5V
Max Input Capacitance: 1252pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): RJK0305DPB-02#J0; CSD17510Q5A; CSD17578Q3A;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C09NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4C09NT1G
Single FETs, MOSFETs NTMFS4C09NT1G
MOSFET N-CH 30V 9A 5DFN

MOSFET N-CH 30V 9A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 52A 5.8MOH

MOSFET NFET SO8FL 30V 52A 5.8MOH

Buy Now Datasheet
MOSFET T6 LC SO8FL - 598-NTMFS4C09NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET T6 LC SO8FL
598-NTMFS4C09NT1G
MOSFET T6 LC SO8FL 598-NTMFS4C09NT1G
MOSFET T6 LC SO8FL

MOSFET T6 LC SO8FL

Supplier's Site
Mosfet Transistor, N Channel, 52 A, 30 V, 0.0046 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi - 51Y5000 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 52 A, 30 V, 0.0046 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
51Y5000
Mosfet Transistor, N Channel, 52 A, 30 V, 0.0046 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi 51Y5000
MOSFET Transistor, N Channel, 52 A, 30 V, 0.0046 ohm, 10 V, 2.1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 52 A, 30 V, 0.0046 ohm, 10 V, 2.1 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, Dfn-5; Channel Type Onsemi - 60W1793 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, Dfn-5; Channel Type Onsemi
60W1793
N Channel Mosfet, 30V, Dfn-5; Channel Type Onsemi 60W1793
N CHANNEL MOSFET, 30V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:52A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Product Range:-RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, DFN-5; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:52A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, Dfn-5; Transistor Polarity Onsemi - 45Y4122 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, Dfn-5; Transistor Polarity Onsemi
45Y4122
N Channel Mosfet, 30V, Dfn-5; Transistor Polarity Onsemi 45Y4122
N CHANNEL MOSFET, 30V, DFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:52A; On Resistance Rds(on):0.0046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, DFN-5; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:52A; On Resistance Rds(on):0.0046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C09NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C09NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C09NT1G
MOSFET N-CH 30V 9A 5DFN

MOSFET N-CH 30V 9A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFS4C09NT1G NTMFS4C09NT1GOSDKR-ND 130981-NTMFS4C09NT1G NTMFS4C09NT1G NTMFS4C09NT1G 598-NTMFS4C09NT1G 51Y5000 60W1793 45Y4122 NTMFS4C09NT1G
Product Name N-Channel 30V 52A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C09NT1G Single FETs, MOSFETs MOSFET MOSFET T6 LC SO8FL Mosfet Transistor, N Channel, 52 A, 30 V, 0.0046 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi N Channel Mosfet, 30V, Dfn-5; Channel Type Onsemi N Channel Mosfet, 30V, Dfn-5; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 25500 milliwatts 760 to 25500 milliwatts 760 milliwatts 760 milliwatts
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads TO-3 TO-3 TO-3 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts 30 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data