Manufacturer: NXP
Win Source Part Number: 1232760-NX3008CBKV
Family Name: NX3008CBKV
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): EM6M1; EM6M1T2R; EM6M1TR;
Introduction Date: July 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
30 / 30 V 400 / 220 mA N/P-channel Trench MOSFET Product overview: NX3008CBKV from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 220 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 220 mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NX3008CBKV can be used for catalog matching and distributor lookup.
400mA, 30V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, ULTRA SMALL, PLASTIC PACKAGE-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232760-NX3008CBKV | 285-NX3008CBKV | 17568-NX3008CBKV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX3008CBKV | P-Channel 30 V 220 mA MOSFET Transistor | 400mA, 30V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, ULTRA SMALL, PLASTIC PACKAGE-6 |
| Package Type | SOT3 |