NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA06RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06RLRA can be used for catalog matching and distributor lookup.
TRANS NPN 80V 0.5A TO92
TRANS NPN SS GP 80V TO92
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA06RLRA | 598-MPSA06RLRA | MPSA06RLRA |
| Product Name | Bipolar Transistor | TRANS NPN 80V 0.5A TO92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |
| IC(max) | 500 milliamps | ||
| VCEO | 80 volts | ||
| VCBO | 80 volts |