STMicroelectronics, Inc. RF FETs, MOSFETs PD54008L-E

Description
RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-6471-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6471-2-ND
RF FETs, MOSFETs 497-6471-2-ND
RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)

RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)

Buy Now Datasheet
RF FETs, MOSFETs - 497-6471-6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6471-6-ND
RF FETs, MOSFETs 497-6471-6-ND
RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)

RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)

Buy Now Datasheet
RF FETs, MOSFETs - 497-6471-1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-6471-1-ND
RF FETs, MOSFETs 497-6471-1-ND
RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)

RF Mosfet LDMOS 7.5V 200mA 500MHz 15dB 8W PowerFLAT™ (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD54008L-E - 1236546-PD54008L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD54008L-E
1236546-PD54008L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD54008L-E 1236546-PD54008L-E
Manufacturer: STMicroelectronics Win Source Part Number: 1236546-PD54008L-E Packaging: Reel - TR Package: 8-PowerVDFN Current Rating: 5A Frequency: 500MHz Current - Test: 200mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 7.5V Power - Output: 8W Family Name: PD54008L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: PowerFLAT (5x5) Voltage Rating DC: 25V Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1236546-PD54008L-E
Packaging: Reel - TR
Package: 8-PowerVDFN
Current Rating: 5A
Frequency: 500MHz
Current - Test: 200mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 7.5V
Power - Output: 8W
Family Name: PD54008L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFLAT (5x5)
Voltage Rating DC: 25V
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 5A 500MHz MOSFET Transistor
285-PD54008L-E
25V 5A 500MHz MOSFET Transistor 285-PD54008L-E
RF MOSFET N-CH 25V 5A 500MHz 8W LDMOS SM T/R Product overview: PD54008L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5A, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54008L-E can be used for catalog matching and distributor lookup.

RF MOSFET N-CH 25V 5A 500MHz 8W LDMOS SM T/R Product overview: PD54008L-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, 500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5A, 500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54008L-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTOR RF 5X5 POWERFLAT - 761-PD54008L-E - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR RF 5X5 POWERFLAT
761-PD54008L-E
TRANSISTOR RF 5X5 POWERFLAT 761-PD54008L-E
TRANSISTOR RF 5X5 POWERFLAT

TRANSISTOR RF 5X5 POWERFLAT

Supplier's Site
RF FETs, MOSFETs - PD54008L-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD54008L-E
RF FETs, MOSFETs PD54008L-E
TRANSISTOR RF 5X5 POWERFLAT

TRANSISTOR RF 5X5 POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD54008L-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD54008L-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD54008L-E
RF MOSFET LDMOS 7.5V POWERFLAT

RF MOSFET LDMOS 7.5V POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors RF Transistors
Product Number 497-6471-2-ND 1236546-PD54008L-E 285-PD54008L-E 761-PD54008L-E PD54008L-E PD54008L-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD54008L-E 25V 5A 500MHz MOSFET Transistor TRANSISTOR RF 5X5 POWERFLAT RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN SOT3 8-PowerVDFN PowerFLATTM (5x5)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 15 dB 15 dB 15 dB
Output Power 8 watts 8 watts
Operating Frequency 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data