onsemi P-Channel 50 A 30 V 0.025 ohm MOSFET Transistor MTB50P03HDLT4

Description
TRANSISTOR 50 A, 30 V, 0.025 ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3, FET General Purpose Power Product overview: MTB50P03HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50 A, 30 V, 0.025 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.025 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB50P03HDLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR 50 A, 30 V, 0.025 ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3, FET General Purpose Power Product overview: MTB50P03HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50 A, 30 V, 0.025 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.025 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB50P03HDLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 50 A 30 V 0.025 ohm MOSFET Transistor
278-MTB50P03HDLT4
P-Channel 50 A 30 V 0.025 ohm MOSFET Transistor 278-MTB50P03HDLT4
TRANSISTOR 50 A, 30 V, 0.025 ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3, FET General Purpose Power Product overview: MTB50P03HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50 A, 30 V, 0.025 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.025 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB50P03HDLT4 can be used for catalog matching and distributor lookup.

TRANSISTOR 50 A, 30 V, 0.025 ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3, FET General Purpose Power Product overview: MTB50P03HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50 A, 30 V, 0.025 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 30 V, 0.025 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTB50P03HDLT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB50P03HDLT4 - 1228073-MTB50P03HDLT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB50P03HDLT4
1228073-MTB50P03HDLT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB50P03HDLT4 1228073-MTB50P03HDLT4
Manufacturer: ON Semiconductor Win Source Part Number: 1228073-MTB50P03HDLT 4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228073-MTB50P03HDLT4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
MOSFET P-CH 30V 50A D2PAK - 598-MTB50P03HDLT4 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 50A D2PAK
598-MTB50P03HDLT4
MOSFET P-CH 30V 50A D2PAK 598-MTB50P03HDLT4
MOSFET P-CH 30V 50A D2PAK

MOSFET P-CH 30V 50A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTB50P03HDLT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTB50P03HDLT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTB50P03HDLT4
MOSFET P-CH 30V 50A D2PAK

MOSFET P-CH 30V 50A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MTB50P03HDLT4 1228073-MTB50P03HDLT4 598-MTB50P03HDLT4 MTB50P03HDLT4
Product Name P-Channel 50 A 30 V 0.025 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB50P03HDLT4 MOSFET P-CH 30V 50A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
PD 2500 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data