Nexperia B.V. 20 V, 3.5 A PNP low VCEsat transistor PBSS4021PT,215

Description
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High energy efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High energy efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of -20 V and a continuous collector current of -3.5 A, with a peak collector current of -8 A. It features a collector-emitter saturation resistance of 50 to 82.5 mΩ under specified conditions, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of -20 V and a continuous collector current of -3.5 A, with a peak collector current of -8 A. It features a collector-emitter saturation resistance of 50 to 82.5 mΩ under specified conditions, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
20 V, 3.5 A PNP low VCEsat transistor - PBSS4021PT,215 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 3.5 A PNP low VCEsat transistor
PBSS4021PT,215
20 V, 3.5 A PNP low VCEsat transistor PBSS4021PT,215
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High energy efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4021NT

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • High energy efficiency due to less heat generation
  • Smaller required Printed-Circuit Board (PCB) area than for conventional transistors
  • AEC-Q101 qualified

Applications

  • Loadswitch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4021PT,215 - 1086438-PBSS4021PT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4021PT,215
1086438-PBSS4021PT,215
TRANSISTORS - Transistors (BJT) - Single - PBSS4021PT,215 1086438-PBSS4021PT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086438-PBSS4021PT,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 330mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 140 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086438-PBSS4021PT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 155MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 330mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 140 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20 V 3.5 A Bipolar Transistor
276-PBSS4021PT,215
20 V 3.5 A Bipolar Transistor 276-PBSS4021PT,215
PBSS4021PT - 20 V, 3.5 A PNP low V CEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS4021PT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 3.5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 3.5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4021PT,215 can be used for catalog matching and distributor lookup.

PBSS4021PT - 20 V, 3.5 A PNP low V CEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS4021PT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 3.5 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 3.5 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4021PT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4340-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4340-6-ND
Single Bipolar Transistors 1727-4340-6-ND
Bipolar (BJT) Transistor PNP 20V 3.5A 155MHz 1.1W Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 20V 3.5A 155MHz 1.1W Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4340-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4340-2-ND
Single Bipolar Transistors 1727-4340-2-ND
Bipolar (BJT) Transistor PNP 20V 3.5A 155MHz 1.1W Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 20V 3.5A 155MHz 1.1W Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4340-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4340-1-ND
Single Bipolar Transistors 1727-4340-1-ND
Bipolar (BJT) Transistor PNP 20V 3.5A 155MHz 1.1W Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 20V 3.5A 155MHz 1.1W Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4021PT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4021PT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4021PT,215
TRANS PNP 20V 3.5A TO236AB

TRANS PNP 20V 3.5A TO236AB

Supplier's Site
TRANS PNP 20V 3.5A SOT23 - 554-PBSS4021PT,215 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 3.5A SOT23
554-PBSS4021PT,215
TRANS PNP 20V 3.5A SOT23 554-PBSS4021PT,215
TRANS PNP 20V 3.5A SOT23

TRANS PNP 20V 3.5A SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number PBSS4021PT,215 1086438-PBSS4021PT,215 276-PBSS4021PT,215 1727-4340-6-ND PBSS4021PT,215 554-PBSS4021PT,215
Product Name 20 V, 3.5 A PNP low VCEsat transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4021PT,215 20 V 3.5 A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 3.5A SOT23
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q100
Polarity PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers