Manufacturer: ON Semiconductor
Win Source Part Number: 887684-NSVBC114EDXV6
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 500mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: NSVBC114
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Dual NPN Bipolar Digital Transistor (BRT), 4000-REEL Product overview: NSVBC114EDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVBC114EDXV6T1G
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
TRANS PREBIAS 2NPN 50V SOT-563
TRANS PREBIAS 2NPN 50V SOT-563
Bipolar Transistors - BJT SS SOT563 RSTR XSTR
Dual NPN Bipolar Digital Transistor (BRT) / REEL
TRANS 2NPN BIAS BIPOLAR SOT563
TRANS 2NPN BIAS BIPOLAR SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 887684-NSVBC114EDXV6T1G | 293-NSVBC114EDXV6T1G | 488-NSVBC114EDXV6T1GTR-ND | NSVBC114EDXV6T1G | 68X4339 | NSVBC114EDXV6T1G | 598-NSVBC114EDXV6T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC114EDXV6T1G | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - BJT | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 2NPN BIAS BIPOLAR SOT563 |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | TO-3 | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 500 milliwatts | 500 milliwatts |