Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1036322-PEMF21,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V
Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 200 @ 10mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
PEMF21 - 12 V PNP loadswitch SOT 6-Pin Product overview: PEMF21,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMF21,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 280MHz 300mW Surface Mount SOT-666
TRANS NPN PREBIAS/PNP SOT666
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 1036322-PEMF21,115 | 293-PEMF21,115 | PEMF21,115 | 1727-3048-2-ND | 554-PEMF21,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMF21,115 | 12 V Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANS NPN PREBIAS/PNP SOT666 | |
| Polarity | NPN; PNP; 1 NPN Pre-Biased, 1 PNP | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP |