onsemi Single FETs, MOSFETs NVMFS5C628NLAFT1G

Description
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C628NLAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NLAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C628NLAFT1GDKR-ND
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C628NLAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NLAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C628NLAFT1GTR-ND
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C628NLAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C628NLAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C628NLAFT1GCT-ND
N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 150A MOSFET Transistor
278-NVMFS5C628NLAFT1G
N-Channel 60V 150A MOSFET Transistor 278-NVMFS5C628NLAFT1G
Single N-Channel Power MOSFET 60V, 150A, 2.4mΩ, 1500-REEL Product overview: NVMFS5C628NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 150A, 2.4mΩ, 1500-REEL Product overview: NVMFS5C628NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C628NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C628NLAFT1G - 887913-NVMFS5C628NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C628NLAFT1G
887913-NVMFS5C628NLAFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C628NLAFT1G 887913-NVMFS5C628NLAFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887913-NVMFS5C628NLA FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , 488-NVMFS5C628NLAFT1 GCT, 488-NVMFS5C628NLAFT1 GTR, 488-NVMFS5C628NLAFT1 GDKR, NVMFS5C628NLAFT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887913-NVMFS5C628NLAFT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 28A (Ta), 150A (Tc) 3.7W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , 488-NVMFS5C628NLAFT1GCT, 488-NVMFS5C628NLAFT1GTR, 488-NVMFS5C628NLAFT1GDKR, NVMFS5C628NLAFT1G-ND

Buy Now Datasheet
MOSFET N-CH 60V 28A 150A 5DFN - 598-NVMFS5C628NLAFT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 28A 150A 5DFN
598-NVMFS5C628NLAFT1G
MOSFET N-CH 60V 28A 150A 5DFN 598-NVMFS5C628NLAFT1G
MOSFET N-CH 60V 28A 150A 5DFN

MOSFET N-CH 60V 28A 150A 5DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C628NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C628NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C628NLAFT1G
MOSFET N-CH 60V 28A/150A 5DFN

MOSFET N-CH 60V 28A/150A 5DFN

Supplier's Site
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C628NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C628NLAFT1G
Single FETs, MOSFETs NVMFS5C628NLAFT1G
MOSFET N-CH 60V 28A/150A 5DFN

MOSFET N-CH 60V 28A/150A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFS5C628NLAFT1GDKR-ND 278-NVMFS5C628NLAFT1G 887913-NVMFS5C628NLAFT1G 598-NVMFS5C628NLAFT1G NVMFS5C628NLAFT1G NVMFS5C628NLAFT1G NVMFS5C628NLAFT1G
Product Name Single FETs, MOSFETs N-Channel 60V 150A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C628NLAFT1G MOSFET N-CH 60V 28A 150A 5DFN Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material SILICON MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data