onsemi N-Channel 20V 224mA MOSFET Transistor NTNS3193NZT5G

Description
N-Channel JFET, 20V, 224mA, 1.4Ω, XLLGA3 Product overview: NTNS3193NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 224mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 224mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3193NZT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 224mA, 1.4Ω, XLLGA3 Product overview: NTNS3193NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 224mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 224mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3193NZT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 224mA MOSFET Transistor
278-NTNS3193NZT5G
N-Channel 20V 224mA MOSFET Transistor 278-NTNS3193NZT5G
N-Channel JFET, 20V, 224mA, 1.4Ω, XLLGA3 Product overview: NTNS3193NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 224mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 224mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3193NZT5G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 224mA, 1.4Ω, XLLGA3 Product overview: NTNS3193NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 224mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 224mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3193NZT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3193NZT5G - 725780-NTNS3193NZT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3193NZT5G
725780-NTNS3193NZT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3193NZT5G 725780-NTNS3193NZT5G
Manufacturer: ON Semiconductor Win Source Part Number: 725780-NTNS3193NZT5G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 3-XFLGA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 224mA (Ta) Family Name: NTNS3193NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 3-XLLGA (0.62x0.62) Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 0.7nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 15.8pF @ 15V Vgs (Maximum): ±8V Power Dissipation (Maximum): 120mW (Ta) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): DMN2005LP4K; DMN2005LPK-7; DMN2005LP4K-7; Introduction Date: October 11, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 725780-NTNS3193NZT5G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 3-XFLGA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 224mA (Ta)
Family Name: NTNS3193NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 3-XLLGA (0.62x0.62)
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 0.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 15.8pF @ 15V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 120mW (Ta)
Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): DMN2005LP4K; DMN2005LPK-7; DMN2005LP4K-7;
Introduction Date: October 11, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3193NZT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNS3193NZT5GOSTR-ND
Single FETs, MOSFETs NTNS3193NZT5GOSTR-ND
N-Channel 20V 224mA (Ta) 120mW (Ta) Surface Mount 3-XLLGA (0.62x0.62)

N-Channel 20V 224mA (Ta) 120mW (Ta) Surface Mount 3-XLLGA (0.62x0.62)

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3193NZT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNS3193NZT5GOSDKR-ND
Single FETs, MOSFETs NTNS3193NZT5GOSDKR-ND
N-Channel 20V 224mA (Ta) 120mW (Ta) Surface Mount 3-XLLGA (0.62x0.62)

N-Channel 20V 224mA (Ta) 120mW (Ta) Surface Mount 3-XLLGA (0.62x0.62)

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3193NZT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTNS3193NZT5GOSCT-ND
Single FETs, MOSFETs NTNS3193NZT5GOSCT-ND
N-Channel 20V 224mA (Ta) 120mW (Ta) Surface Mount 3-XLLGA (0.62x0.62)

N-Channel 20V 224mA (Ta) 120mW (Ta) Surface Mount 3-XLLGA (0.62x0.62)

Buy Now Datasheet
Single FETs, MOSFETs - NTNS3193NZT5G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTNS3193NZT5G
Single FETs, MOSFETs NTNS3193NZT5G
MOSFET N-CH 20V 224MA 3XLLGA

MOSFET N-CH 20V 224MA 3XLLGA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTNS3193NZT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTNS3193NZT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTNS3193NZT5G
MOSFET N-CH 20V 224MA 3XLLGA

MOSFET N-CH 20V 224MA 3XLLGA

Supplier's Site
Mosfet, N-Ch, 20V, 0.224A, Xllga-3; Channel Type Onsemi - 42AC1825 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.224A, Xllga-3; Channel Type Onsemi
42AC1825
Mosfet, N-Ch, 20V, 0.224A, Xllga-3; Channel Type Onsemi 42AC1825
MOSFET, N-CH, 20V, 0.224A, XLLGA-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:224mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.224A, XLLGA-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:224mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET XLLGA3 20V 230MA

MOSFET NFET XLLGA3 20V 230MA

Buy Now Datasheet
MOSFET NFET XLLGA3 20V 230MA - 598-NTNS3193NZT5G - Utmel Electronic Limited
Hong Kong, China
MOSFET NFET XLLGA3 20V 230MA
598-NTNS3193NZT5G
MOSFET NFET XLLGA3 20V 230MA 598-NTNS3193NZT5G
MOSFET NFET XLLGA3 20V 230MA

MOSFET NFET XLLGA3 20V 230MA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTNS3193NZT5G 725780-NTNS3193NZT5G NTNS3193NZT5GOSTR-ND NTNS3193NZT5G NTNS3193NZT5G 42AC1825 NTNS3193NZT5G 598-NTNS3193NZT5G
Product Name N-Channel 20V 224mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTNS3193NZT5G Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 0.224A, Xllga-3; Channel Type Onsemi MOSFET MOSFET NFET XLLGA3 20V 230MA
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 120 milliwatts 120 milliwatts 120 milliwatts 120 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 3-XFLGA 3-XFLGA 3-XFLGA TO-3
Unlock Full Specs
to access all available technical data