onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP22N06L NTP22N06L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083963-NTP22N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 22A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 65 mOhm @ 11A, 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083963-NTP22N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 22A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 65 mOhm @ 11A, 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP22N06L - 1083963-NTP22N06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP22N06L
1083963-NTP22N06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP22N06L 1083963-NTP22N06L
Manufacturer: ON Semiconductor Win Source Part Number: 1083963-NTP22N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 22A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 65 mOhm @ 11A, 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083963-NTP22N06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 22A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 65 mOhm @ 11A, 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 22A 60V 0.065ohm MOSFET Transistor
278-NTP22N06L
N-Channel 22A 60V 0.065ohm MOSFET Transistor 278-NTP22N06L
22A, 60V, 0.065ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, 3 PIN Product overview: NTP22N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 60V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 60V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP22N06L can be used for catalog matching and distributor lookup.

22A, 60V, 0.065ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, CASE 221A-09, 3 PIN Product overview: NTP22N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 60V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 60V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP22N06L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTP22N06LOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTP22N06LOS-ND
Single FETs, MOSFETs NTP22N06LOS-ND
N-Channel 60V 22A (Ta) 60W (Tj) Through Hole TO-220

N-Channel 60V 22A (Ta) 60W (Tj) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTP22N06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTP22N06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTP22N06L
MOSFET N-CH 60V 22A TO220AB

MOSFET N-CH 60V 22A TO220AB

Supplier's Site
MOSFET N-CH 60V 22A TO220AB - 598-NTP22N06L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 22A TO220AB
598-NTP22N06L
MOSFET N-CH 60V 22A TO220AB 598-NTP22N06L
MOSFET N-CH 60V 22A TO220AB

MOSFET N-CH 60V 22A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083963-NTP22N06L 278-NTP22N06L NTP22N06LOS-ND NTP22N06L 598-NTP22N06L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP22N06L N-Channel 22A 60V 0.065ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 22A TO220AB
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data