onsemi Bipolar Transistor Arrays, Pre-Biased NSVMUN5211DW1T3G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - NSVMUN5211DW1T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSVMUN5211DW1T3GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSVMUN5211DW1T3GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSVMUN5211DW1T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSVMUN5211DW1T3GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSVMUN5211DW1T3GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSVMUN5211DW1T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSVMUN5211DW1T3GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSVMUN5211DW1T3GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5211DW1T3G - 887718-NSVMUN5211DW1T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5211DW1T3G
887718-NSVMUN5211DW1T3G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5211DW1T3G 887718-NSVMUN5211DW1T3G
Manufacturer: ON Semiconductor Win Source Part Number: 887718-NSVMUN5211DW1 T3G Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NSVMUN5211 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSVMUN5211DW1T3G-ND, NSVMUN5211DW1T3GOSCT , NSVMUN5211DW1T3GOSTR , NSVMUN5211DW1T3GOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 887718-NSVMUN5211DW1T3G
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: NSVMUN5211
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NSVMUN5211DW1T3G-ND, NSVMUN5211DW1T3GOSCT, NSVMUN5211DW1T3GOSTR, NSVMUN5211DW1T3GOSDKR

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-NSVMUN5211DW1T3G
Dual Bipolar Transistor 293-NSVMUN5211DW1T3G
Dual NPN Bipolar Digital Transistor (BRT), 10000-REEL Product overview: NSVMUN5211DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5211DW1T3G can be used for catalog matching and distributor lookup.

Dual NPN Bipolar Digital Transistor (BRT), 10000-REEL Product overview: NSVMUN5211DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5211DW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS 2NPN PREBIAS 50V SOT363 - 598-NSVMUN5211DW1T3G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 50V SOT363
598-NSVMUN5211DW1T3G
TRANS 2NPN PREBIAS 50V SOT363 598-NSVMUN5211DW1T3G
TRANS 2NPN PREBIAS 50V SOT363

TRANS 2NPN PREBIAS 50V SOT363

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMUN5211DW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMUN5211DW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMUN5211DW1T3G
TRANS PREBIAS 2NPN 50V SC88

TRANS PREBIAS 2NPN 50V SC88

Supplier's Site
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi - 14AC4764 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi
14AC4764
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi 14AC4764
TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi - 68X4355 - Newark, An Avnet Company
Chicago, IL, United States
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi
68X4355
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi 68X4355
Dual NPN Bipolar Digital Transistor (BRT) / REEL

Dual NPN Bipolar Digital Transistor (BRT) / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMUN5211DW1T3G
Bipolar Transistors - BJT NSVMUN5211DW1T3G
Bipolar Transistors - BJT SS SC88 BR XSTR NPN 50V

Bipolar Transistors - BJT SS SC88 BR XSTR NPN 50V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVMUN5211DW1T3GOSTR-ND 887718-NSVMUN5211DW1T3G 293-NSVMUN5211DW1T3G 598-NSVMUN5211DW1T3G NSVMUN5211DW1T3G 14AC4764 68X4355 NSVMUN5211DW1T3G
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5211DW1T3G Dual Bipolar Transistor TRANS 2NPN PREBIAS 50V SOT363 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 AEC-Q101 TO-3; SOT3 TO-3
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data