onsemi P-Channel 2.4A 60V 0.196ohm MOSFET Transistor NTP2955

Description
2.4A, 60V, 0.196ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, PLASTIC, CASE 221A-09, TO-220, 3 PIN Product overview: NTP2955 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2.4A, 60V, 0.196ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 60V, 0.196ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP2955 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.4A, 60V, 0.196ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, PLASTIC, CASE 221A-09, TO-220, 3 PIN Product overview: NTP2955 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2.4A, 60V, 0.196ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 60V, 0.196ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP2955 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 2.4A 60V 0.196ohm MOSFET Transistor
278-NTP2955
P-Channel 2.4A 60V 0.196ohm MOSFET Transistor 278-NTP2955
2.4A, 60V, 0.196ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, PLASTIC, CASE 221A-09, TO-220, 3 PIN Product overview: NTP2955 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2.4A, 60V, 0.196ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 60V, 0.196ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP2955 can be used for catalog matching and distributor lookup.

2.4A, 60V, 0.196ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, PLASTIC, CASE 221A-09, TO-220, 3 PIN Product overview: NTP2955 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2.4A, 60V, 0.196ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 60V, 0.196ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP2955 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP2955 - 1232605-NTP2955 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP2955
1232605-NTP2955
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP2955 1232605-NTP2955
Manufacturer: ON Semiconductor Win Source Part Number: 1232605-NTP2955 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232605-NTP2955
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
MOSFET P-CH 60V 2.4A TO220AB - 598-NTP2955 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 2.4A TO220AB
598-NTP2955
MOSFET P-CH 60V 2.4A TO220AB 598-NTP2955
MOSFET P-CH 60V 2.4A TO220AB

MOSFET P-CH 60V 2.4A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTP2955 1232605-NTP2955 598-NTP2955
Product Name P-Channel 2.4A 60V 0.196ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTP2955 MOSFET P-CH 60V 2.4A TO220AB
Polarity P-Channel
PD 62500 milliwatts 2400 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC60N105S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1050 ohms
IDSS 29300 milliamps
View Details
MOSFETs - 2496866P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers