onsemi N-Channel 650 V 75 A MOSFET Transistor NTHL019N65S3H

Description
Power MOSFET, N-Channel, SUPERFET® III, FAST, 650 V, 75 A, 19.3 mΩ, TO-247, 450-TUBE Product overview: NTHL019N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL019N65S3H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FAST, 650 V, 75 A, 19.3 mΩ, TO-247, 450-TUBE Product overview: NTHL019N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL019N65S3H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 75 A MOSFET Transistor
278-NTHL019N65S3H
N-Channel 650 V 75 A MOSFET Transistor 278-NTHL019N65S3H
Power MOSFET, N-Channel, SUPERFET® III, FAST, 650 V, 75 A, 19.3 mΩ, TO-247, 450-TUBE Product overview: NTHL019N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL019N65S3H can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FAST, 650 V, 75 A, 19.3 mΩ, TO-247, 450-TUBE Product overview: NTHL019N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL019N65S3H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTHL019N65S3H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTHL019N65S3H-ND
Single FETs, MOSFETs 488-NTHL019N65S3H-ND
N-Channel 650V 75A (Tc) 625W (Tc) Through Hole TO-247-3

N-Channel 650V 75A (Tc) 625W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339897-NTHL019N65S3H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339897-NTHL019N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339897-NTHL019N65S3H
Win Source Part Number: 1339897-NTHL019N65S3 H Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: SuperFET® III Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 625W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTHL019 Product Status: Not For New Designs Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 19.3mOhm @ 37.5A, 10V Vgs(th) (Max) @ Id: 4V @ 14.3mA Gate Charge (Qg) (Max) @ Vgs: 282 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 15993 pF @ 400 V

Win Source Part Number: 1339897-NTHL019N65S3H
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: SuperFET® III
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 625W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTHL019
Product Status: Not For New Designs
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 19.3mOhm @ 37.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 14.3mA
Gate Charge (Qg) (Max) @ Vgs: 282 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 15993 pF @ 400 V

Buy Now Datasheet
Mosfet, N-Ch, 650V, 75A, 150Deg C, 625W Rohs Compliant Onsemi - 12AJ7250 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 75A, 150Deg C, 625W Rohs Compliant Onsemi
12AJ7250
Mosfet, N-Ch, 650V, 75A, 150Deg C, 625W Rohs Compliant Onsemi 12AJ7250
MOSFET, N-CH, 650V, 75A, 150DEG C, 625W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 75A, 150DEG C, 625W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL019N65S3H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL019N65S3H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL019N65S3H
MOSFET N-CH 650V 75A TO247-3

MOSFET N-CH 650V 75A TO247-3

Supplier's Site
650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS - 598-NTHL019N65S3H - Utmel Electronic Limited
Hong Kong, China
650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS
598-NTHL019N65S3H
650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS 598-NTHL019N65S3H
650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS

650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTHL019N65S3H 488-NTHL019N65S3H-ND 1339897-NTHL019N65S3H 12AJ7250 NTHL019N65S3H 598-NTHL019N65S3H
Product Name N-Channel 650 V 75 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 650V, 75A, 150Deg C, 625W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs 650V 75A 15mΩ@10V,37.5A 625W 4V@14.3mA N Channel 15.993nF@400V 282nC@10V -55℃~+150℃@(Tj) TO-247 MOSFETs ROHS
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data