Manufacturer: ON Semiconductor
Win Source Part Number: 1226631-MPSW06RLRA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
80V 500mA NPN Si BJT TO-92 Transistor 50MHz Product overview: MPSW06RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW06RLRA can be used for catalog matching and distributor lookup.
TRANS NPN 80V 0.5A TO92
TRANS NPN SS GP 1W 80V TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1226631-MPSW06RLRA | 276-MPSW06RLRA | 598-MPSW06RLRA | MPSW06RLRA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW06RLRA | 80V 500mA 50MHz Bipolar Transistor | TRANS NPN 80V 0.5A TO92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | |||
| Polarity | NPN | NPN; NPN | ||
| IC(max) | 500 milliamps | |||
| VCEO | 80 volts | |||
| VCBO | 80 volts |