N-Channel 40V 9.2A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 141866-NTMS5835NLR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2115pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
N-Channel MOSFET, 40V, 9.2A, 14mR, SOIC-8, Logic Level Product overview: NTMS5835NLR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 9.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS5835NLR2G can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 9.2A 8SOIC
MOSFET NFET SO8-S 40V 10mOHM
MOSFET N-CH 40V 9.2A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMS5835NLR2GOSTR-ND | 141866-NTMS5835NLR2G | 278-NTMS5835NLR2G | NTMS5835NLR2G | 598-NTMS5835NLR2G | NTMS5835NLR2G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS5835NLR2G | N-Channel 40V 9.2A SOIC MOSFET Transistor | Single FETs, MOSFETs | MOSFET NFET SO8-S 40V 10mOHM | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |