Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMUN2232LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVMMUN2232LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801326-NSVMMUN2232LT
Packaging: Reel
Mounting Style: SMD
Power - Max: 246mW
Transistor Type: NPN - Pre-Biased
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 10mA
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
Part Number Series: MMUN22**L
DC Current Gain (hFE) (Min) at Ic, Vce: 15 at 5mA, 10V
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 246MW SOT23-3
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES
NPN Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS NPN 50V SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVMMUN2232LT1G | NSVMMUN2232LT1GOSTR-ND | 292-NSVMMUN2232LT1G | 801326-NSVMMUN2232LT1G | NSVMMUN2232LT1G | 598-NSVMMUN2232LT1G | 54AH9484 | 76T6711 | NSVMMUN2232LT1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSVMMUN2232LT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS NPN 246MW SOT23-3 | Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Single, Pre-Biased Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT23; SOT-23-CPR | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | TO-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Grade / Operating Range | Automotive | ||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |