Nexperia B.V. 40 V, 2 A PNP low VCEsat transistor PBSS5240XX

Description
NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat (BISS) transistor in a SOT89 surface-mounted package, rated for 40 V collector-emitter voltage, 2 A continuous collector current, and 3 A peak collector current, designed for high-efficiency switching applications such as DC-to-DC conversion, supply line switching, battery charging, LCD backlighting, and inductive load driving. The package features a die pad for improved heat transfer, with thermal resistance from junction to ambient ranging from 93 K/W to 250 K/W depending on PCB copper pad size. Collector-emitter saturation voltage is specified as low as 310 mV at -1 A collector current and -100 mA base current. The device complies with IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat (BISS) transistor in a SOT89 surface-mounted package, rated for 40 V collector-emitter voltage, 2 A continuous collector current, and 3 A peak collector current, designed for high-efficiency switching applications such as DC-to-DC conversion, supply line switching, battery charging, LCD backlighting, and inductive load driving. The package features a die pad for improved heat transfer, with thermal resistance from junction to ambient ranging from 93 K/W to 250 K/W depending on PCB copper pad size. Collector-emitter saturation voltage is specified as low as 310 mV at -1 A collector current and -100 mA base current. The device complies with IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
40 V, 2 A PNP low VCEsat transistor - PBSS5240XX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 2 A PNP low VCEsat transistor
PBSS5240XX
40 V, 2 A PNP low VCEsat transistor PBSS5240XX
NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS5240X

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High efficiency due to less heat generation

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
  • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325661-PBSS5240XX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325661-PBSS5240XX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325661-PBSS5240XX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325661-PBSS5240XX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 170mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 145 @ 1A, 5V Frequency - Transition: 150MHz Supplier Device Package: SOT-89 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-243AA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 934067253115,2156-PB SS5240XX-1727 Base Product Number: PBSS5240 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325661-PBSS5240XX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 170mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 145 @ 1A, 5V
Frequency - Transition: 150MHz
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-243AA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 934067253115,2156-PBSS5240XX-1727
Base Product Number: PBSS5240
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5240XXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5240XXCT-ND
Single Bipolar Transistors 1727-PBSS5240XXCT-ND
TRANS PNP 40V 2A SOT-89

TRANS PNP 40V 2A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5240XXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5240XXTR-ND
Single Bipolar Transistors 1727-PBSS5240XXTR-ND
Bipolar (BJT) Transistor PNP 40V 2A 150MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 40V 2A 150MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
40 V 2 A SOT-89 Bipolar Transistor
276-PBSS5240XX
40 V 2 A SOT-89 Bipolar Transistor 276-PBSS5240XX
PBSS5240X - 40 V, 2 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5240XX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5240XX can be used for catalog matching and distributor lookup.

PBSS5240X - 40 V, 2 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5240XX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5240XX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 40V 2A SOT89 - 554-PBSS5240XX - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 2A SOT89
554-PBSS5240XX
TRANS PNP 40V 2A SOT89 554-PBSS5240XX
TRANS PNP 40V 2A SOT89

TRANS PNP 40V 2A SOT89

Supplier's Site
Single Bipolar Transistors - PBSS5240XX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS5240XX
Single Bipolar Transistors PBSS5240XX
TRANS PNP 40V 2A SOT89

TRANS PNP 40V 2A SOT89

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS5240XX
Bipolar Transistors - BJT PBSS5240XX
Bipolar Transistors - BJT PBSS5240X/MPT3/REEL 7" Q1/T1 *

Bipolar Transistors - BJT PBSS5240X/MPT3/REEL 7" Q1/T1 *

Buy Now Datasheet
Bipolar Trans, Pnp, 40V, 2A, Sot-89 Rohs Compliant Nexperia - 74AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Trans, Pnp, 40V, 2A, Sot-89 Rohs Compliant Nexperia
74AH1030
Bipolar Trans, Pnp, 40V, 2A, Sot-89 Rohs Compliant Nexperia 74AH1030
BIPOLAR TRANS, PNP, 40V, 2A, SOT-89 ROHS COMPLIANT: YES

BIPOLAR TRANS, PNP, 40V, 2A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5240XX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5240XX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5240XX
TRANS PNP 40V 2A SOT89

TRANS PNP 40V 2A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5240XX 1325661-PBSS5240XX 1727-PBSS5240XXCT-ND 276-PBSS5240XX 554-PBSS5240XX PBSS5240XX PBSS5240XX 74AH1030 PBSS5240XX
Product Name 40 V, 2 A PNP low VCEsat transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 40 V 2 A SOT-89 Bipolar Transistor TRANS PNP 40V 2A SOT89 Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Trans, Pnp, 40V, 2A, Sot-89 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; TO-243AA SOT89; TO-243AA SOT89; TO-243AA TO-3; SOT89 AEC-Q100
Polarity PNP PNP PNP PNP; PNP PNP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
Power Gain 145 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
10 suppliers
60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
 - BC846AQCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
45 V, 500 mA NPN/PNP general-purpose double transistors - BC817RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers