Nexperia B.V. PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open PDTA144TM,315

Description
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.
Request a Quote
Description
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with integrated bias resistor R1 = 47 kΩ and R2 open, designed for general purpose switching and amplification. Package is leadless ultra small plastic with 3 solder lands and body dimensions of 1.0 × 0.6 × 0.5 mm. Maximum collector-emitter voltage is −50 V, maximum output current is −100 mA, and total power dissipation is 250 mW. Storage and junction temperatures range from −65 °C to +150 °C. Compatible with reflow soldering only. Meets SOT883 package standard.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with integrated bias resistor R1 = 47 kΩ and R2 open, designed for general purpose switching and amplification. Package is leadless ultra small plastic with 3 solder lands and body dimensions of 1.0 × 0.6 × 0.5 mm. Maximum collector-emitter voltage is −50 V, maximum output current is −100 mA, and total power dissipation is 250 mW. Storage and junction temperatures range from −65 °C to +150 °C. Compatible with reflow soldering only. Meets SOT883 package standard.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open - PDTA144TM,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open
PDTA144TM,315
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open PDTA144TM,315
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.

PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details).

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs.
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver.
Supplier's Site Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-PDTA144TM,315
50V Bipolar Transistor 292-PDTA144TM,315
TRANS PREBIAS PNP 50V SOT883 Product overview: PDTA144TM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144TM,315 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT883 Product overview: PDTA144TM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144TM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144TM,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144TM,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144TM,315TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144TM,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144TM,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144TM,315DKR-ND
TRANS PREBIAS PNP 50V SOT883

TRANS PREBIAS PNP 50V SOT883

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TM,315 - 1035553-PDTA144TM,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TM,315
1035553-PDTA144TM,315
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TM,315 1035553-PDTA144TM,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1035553-PDTA144TM,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1035553-PDTA144TM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3074 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3074
Rf Transistor Rohs Compliant Nexperia 29AK3074
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
TRANS PREBIAS PNP 250MW SOT883 - 554-PDTA144TM,315 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 250MW SOT883
554-PDTA144TM,315
TRANS PREBIAS PNP 250MW SOT883 554-PDTA144TM,315
TRANS PREBIAS PNP 250MW SOT883

TRANS PREBIAS PNP 250MW SOT883

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA144TM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA144TM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA144TM,315
TRANS PREBIAS PNP 50V SOT883

TRANS PREBIAS PNP 50V SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number PDTA144TM,315 292-PDTA144TM,315 1727-PDTA144TM,315TR-ND 1035553-PDTA144TM,315 29AK3074 554-PDTA144TM,315 PDTA144TM,315
Product Name PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open 50V Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144TM,315 Rf Transistor Rohs Compliant Nexperia TRANS PREBIAS PNP 250MW SOT883 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 Tape & Reel (TR) SC-101, SOT-883 SOT3; DFN1006-3 TO-3 SC-101, SOT-883
Polarity PNP PNP PNP; PNP - Pre-Biased PNP; PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers