Bipolar (BJT) Transistor Array NPN, PNP 15V 500mA 420MHz, 280MHz 300mW Surface Mount SOT-666
PBSS2515VPN - 15 V low VCEsat NPN/PNP transistor SOT 6-Pin Product overview: PBSS2515VPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS2515VPN,115 can be used for catalog matching and distributor lookup.
PBSS2515VPN - 15 V low VCEsat NPN/PNP transistor
TRANS NPN/PNP 15V 0.5A SOT666
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-5717-2-ND | 277-PBSS2515VPN,115 | 554-PBSS2515VPN,115 | PBSS2515VPN,115 | 29AK2872 |
| Product Name | Bipolar Transistor Arrays | 15 V Bipolar Transistor | PBSS2515VPN - 15 V low VCEsat NPN/PNP transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Polarity | NPN; PNP | NPN; PNP; NPN, PNP | |||
| Package Type | SOT-563, SOT-666 | SOT-666 | TO-3 | ||
| Transistor Technology / Material | SILICON |