PNP Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVDTA114EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVDTA114EET1G can be used for catalog matching and distributor lookup.
PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Win Source Part Number: 1376978-NSVDTA114EET
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75, SOT-416
Base Product Number: NSVDTA114
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
Power - Max: 200 mW
Bipolar Transistors - Pre-Biased SS SC75 BR XSTR PNP 50V
TRANS PREBIAS PNP 50V 100MA SC75
RF TRANS, SINGLE PNP, 50V, 0.1A, SC-75; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A SC75
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 292-NSVDTA114EET1G | NSVDTA114EET1G | 488-NSVDTA114EET1GDKR-ND | 1376978-NSVDTA114EET1G | 598-NSVDTA114EET1G | NSVDTA114EET1G | 47X2302 | NSVDTA114EET1G |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased SS SC75 BR XSTR PNP 50V | Single, Pre-Biased Bipolar Transistors | Rf Trans, Single Pnp, 50V, 0.1A, Sc-75; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| PD | 200 milliwatts | 200 milliwatts | ||||||
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP - Pre-Biased; PNP | PNP | ||
| Package Type | SC-75-3 | SC-75, SOT-416 | SOT3 | SC-75, SOT-416 | TO-3 |