onsemi N-Channel 20V 238mA MOSFET Transistor NVA4001NT1G

Description
Single N-Channel Small Signal MOSFET with ESD Protection 20V, 238mA, 3Ω MOSFET 20V 238mA 1.5 Ohm Single N-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NVA4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 238mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 238mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVA4001NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Small Signal MOSFET with ESD Protection 20V, 238mA, 3Ω MOSFET 20V 238mA 1.5 Ohm Single N-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NVA4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 238mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 238mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVA4001NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 238mA MOSFET Transistor
278-NVA4001NT1G
N-Channel 20V 238mA MOSFET Transistor 278-NVA4001NT1G
Single N-Channel Small Signal MOSFET with ESD Protection 20V, 238mA, 3Ω MOSFET 20V 238mA 1.5 Ohm Single N-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NVA4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 238mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 238mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVA4001NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET with ESD Protection 20V, 238mA, 3Ω MOSFET 20V 238mA 1.5 Ohm Single N-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NVA4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 238mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 238mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVA4001NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVA4001NT1G - 1084078-NVA4001NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVA4001NT1G
1084078-NVA4001NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVA4001NT1G 1084078-NVA4001NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084078-NVA4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 238mA (Tj) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 20pF @ 5V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084078-NVA4001NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 238mA (Tj)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 20pF @ 5V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVA4001NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVA4001NT1GTR-ND
Single FETs, MOSFETs 488-NVA4001NT1GTR-ND
MOSFET N-CH 20V SC75

MOSFET N-CH 20V SC75

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVA4001NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVA4001NT1GCT-ND
Single FETs, MOSFETs 488-NVA4001NT1GCT-ND
MOSFET N-CH 20V SC75

MOSFET N-CH 20V SC75

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVA4001NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVA4001NT1GDKR-ND
Single FETs, MOSFETs 488-NVA4001NT1GDKR-ND
MOSFET N-CH 20V SC75

MOSFET N-CH 20V SC75

Buy Now Datasheet
MOSFET NFET SC75 20V 238MA 1.5OH - 598-NVA4001NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET NFET SC75 20V 238MA 1.5OH
598-NVA4001NT1G
MOSFET NFET SC75 20V 238MA 1.5OH 598-NVA4001NT1G
MOSFET NFET SC75 20V 238MA 1.5OH

MOSFET NFET SC75 20V 238MA 1.5OH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SC75 20V 238MA 1.5OH

MOSFET NFET SC75 20V 238MA 1.5OH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVA4001NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVA4001NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVA4001NT1G
MOSFET N-CH 20V SC75

MOSFET N-CH 20V SC75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVA4001NT1G 1084078-NVA4001NT1G 488-NVA4001NT1GTR-ND 598-NVA4001NT1G NVA4001NT1G NVA4001NT1G
Product Name N-Channel 20V 238mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVA4001NT1G Single FETs, MOSFETs MOSFET NFET SC75 20V 238MA 1.5OH MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-CHANNEL
PD 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data