Win Source Part Number: 1225004-PD85006-E
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Voltage - Rated: 40 V
Frequency: 870MHz
Current - Test: 200 mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 13.6 V
Power - Output: 6W
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
Alternative Parts (Cross-Reference): PD85006E;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-10293-5,PD85006E
Base Product Number: PD85006
Product Status: Obsolete
RF MOSFET LDMOS 13.6V POWERSO10
Trans RF MOSFET N-CH 40V 2A 3-Pin PowerSO-10RF (Formed lead) Tube
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1225004-PD85006-E | PD85006-E | 761-PD85006-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans RF MOSFET N-CH 40V 2A 3-Pin PowerSO-10RF (Formed lead) Tube |
| Output Power | 6 watts | 6 watts | |
| Power Gain | 17 dB | 17 dB | |
| Operating Frequency | 870 MHz | ||
| Package Type | SOT3 | PowerSO-10 Exposed Bottom Pad | |
| Packing Method | Tube; Tube | Tube; Tube |