onsemi JFETs NSVJ3557SA3T1G

Description
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3
Request a Quote Datasheet
Description
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - NSVJ3557SA3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

Buy Now Datasheet
JFETs - NSVJ3557SA3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

Buy Now Datasheet
JFETs - NSVJ3557SA3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

JFET N-Channel 15V 50mA 200mW Surface Mount SC-59-3/CP3

Buy Now Datasheet
Singapore, Singapore
Automotive 15V 50mA Bipolar Transistor
288-NSVJ3557SA3T1G
Automotive 15V 50mA Bipolar Transistor 288-NSVJ3557SA3T1G
Trans JFET N-CH 15V 50mA Automotive 3-Pin SC-59 T/R Product overview: NSVJ3557SA3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-NSVJ3557SA3T1G can be used for catalog matching and distributor lookup.

Trans JFET N-CH 15V 50mA Automotive 3-Pin SC-59 T/R Product overview: NSVJ3557SA3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-NSVJ3557SA3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1082821-NSVJ3557SA3T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1082821-NSVJ3557SA3T1G
Discrete Semiconductor Products - Transistors - JFETs 1082821-NSVJ3557SA3T1G
Win Source Part Number: 1082821-NSVJ3557SA3T 1G Category: Discrete Semiconductor Products>Transistors - JFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Drain to Source Voltage (Vdss): 15 V Power - Max: 200 mW Voltage - Breakdown (V(BR)GSS): 15 V Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 5 V Current Drain (Id) - Max: 50 mA Voltage - Cutoff (VGS off) @ Id: 300 mV @ 100 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59-3/CP3 Input Capacitance (Ciss) (Max) @ Vds: 10pF @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): PMBFJ308,215; MMBFJ175LT3G; 2SK771-5-TB-E; SMMBFJ175LT1G; BFR31,235; BF510,215; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: NSVJ3557SA3T1GOSDKR, 2156-NSVJ3557SA3T1G- OS,NSVJ3557SA3T1G-ND ,NSVJ3557SA3T1GOSCT, NSVJ3557SA3T1GOSTR,O NSONSNSVJ3557SA3T1G Base Product Number: NSVJ3557

Win Source Part Number: 1082821-NSVJ3557SA3T1G
Category: Discrete Semiconductor Products>Transistors - JFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 15 V
Power - Max: 200 mW
Voltage - Breakdown (V(BR)GSS): 15 V
Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 5 V
Current Drain (Id) - Max: 50 mA
Voltage - Cutoff (VGS off) @ Id: 300 mV @ 100 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59-3/CP3
Input Capacitance (Ciss) (Max) @ Vds: 10pF @ 5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): PMBFJ308,215; MMBFJ175LT3G; 2SK771-5-TB-E; SMMBFJ175LT1G; BFR31,235; BF510,215;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: NSVJ3557SA3T1GOSDKR,2156-NSVJ3557SA3T1G-OS,NSVJ3557SA3T1G-ND,NSVJ3557SA3T1GOSCT,NSVJ3557SA3T1GOSTR,ONSONSNSVJ3557SA3T1G
Base Product Number: NSVJ3557

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - NSVJ3557SA3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
NSVJ3557SA3T1G
Discrete Semiconductor Products - Transistors - JFETs NSVJ3557SA3T1G
JFET N-CH 15V 50MA SC59-3/CP3

JFET N-CH 15V 50MA SC59-3/CP3

Supplier's Site
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R - 598-NSVJ3557SA3T1G - Utmel Electronic Limited
Hong Kong, China
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R
598-NSVJ3557SA3T1G
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R 598-NSVJ3557SA3T1G
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R

Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R

Supplier's Site
JFET N-CH 15V 50MA SC59-3/CP3

JFET N-CH 15V 50MA SC59-3/CP3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
NSVJ3557SA3T1G
Triode/MOS Tube/Transistor >> JFETs NSVJ3557SA3T1G
200mW N-Channel 10mA@5V 15V SC-59-3 JFETs ROHS

200mW N-Channel 10mA@5V 15V SC-59-3 JFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Transistors Transistors
Product Number NSVJ3557SA3T1GOSTR-ND 288-NSVJ3557SA3T1G 1082821-NSVJ3557SA3T1G NSVJ3557SA3T1G 598-NSVJ3557SA3T1G NSVJ3557SA3T1G NSVJ3557SA3T1G
Product Name JFETs Automotive 15V 50mA Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R JFETs Triode/MOS Tube/Transistor >> JFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SC-59-3/CP3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data