onsemi Single FETs, MOSFETs NTB18N06T4

Description
N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB18N06T4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB18N06T4OS-ND
Single FETs, MOSFETs NTB18N06T4OS-ND
N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK

N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06T4 - 132801-NTB18N06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06T4
132801-NTB18N06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06T4 132801-NTB18N06T4
Manufacturer: ON Semiconductor Win Source Part Number: 132801-NTB18N06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132801-NTB18N06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 15A 60V 0.09ohm MOSFET Transistor
278-NTB18N06T4
N-Channel 15A 60V 0.09ohm MOSFET Transistor 278-NTB18N06T4
15A, 60V, 0.09ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3 Product overview: NTB18N06T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.09ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.09ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB18N06T4 can be used for catalog matching and distributor lookup.

15A, 60V, 0.09ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3 Product overview: NTB18N06T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.09ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.09ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB18N06T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB18N06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB18N06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB18N06T4
MOSFET N-CH 60V 15A D2PAK

MOSFET N-CH 60V 15A D2PAK

Supplier's Site
MOSFET N-CH 60V 15A D2PAK - 598-NTB18N06T4 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 15A D2PAK
598-NTB18N06T4
MOSFET N-CH 60V 15A D2PAK 598-NTB18N06T4
MOSFET N-CH 60V 15A D2PAK

MOSFET N-CH 60V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTB18N06T4OS-ND 132801-NTB18N06T4 278-NTB18N06T4 NTB18N06T4 598-NTB18N06T4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06T4 N-Channel 15A 60V 0.09ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 15A D2PAK
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 60 volts 60 volts
PD 48400 milliwatts 48400 milliwatts 48400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data