NXP Semiconductors RF FETs, MOSFETs MRF8P9300HR6

Description
RF Mosfet LDMOS (Dual) 28V 2.4A 960MHz 19.4dB 100W NI-1230
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 2.4A 960MHz 19.4dB 100W NI-1230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF8P9300HR6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF8P9300HR6-ND
RF FETs, MOSFETs MRF8P9300HR6-ND
RF Mosfet LDMOS (Dual) 28V 2.4A 960MHz 19.4dB 100W NI-1230

RF Mosfet LDMOS (Dual) 28V 2.4A 960MHz 19.4dB 100W NI-1230

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P9300HR6 - 1226926-MRF8P9300HR6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P9300HR6
1226926-MRF8P9300HR6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P9300HR6 1226926-MRF8P9300HR6
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226926-MRF8P9300HR6 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226926-MRF8P9300HR6
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
28V MOSFET Transistor
285-MRF8P9300HR6
28V MOSFET Transistor 285-MRF8P9300HR6
RF MOSFET LDMOS 28V NI1230 Product overview: MRF8P9300HR6 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF8P9300HR6 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI1230 Product overview: MRF8P9300HR6 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF8P9300HR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF8P9300HR6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF8P9300HR6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF8P9300HR6
RF MOSFET LDMOS 28V NI1230

RF MOSFET LDMOS 28V NI1230

Supplier's Site
Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R - 568-MRF8P9300HR6 - Utmel Electronic Limited
Hong Kong, China
Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R
568-MRF8P9300HR6
Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R 568-MRF8P9300HR6
Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R

Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors
Product Number MRF8P9300HR6-ND 1226926-MRF8P9300HR6 285-MRF8P9300HR6 MRF8P9300HR6 568-MRF8P9300HR6
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P9300HR6 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R
Package Type NI-1230 SOT3 Tape & Reel (TR) NI-1230
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-CHANNEL
Transistor Technology / Material SILICON
Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data