Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226943-MRF9060NR1
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 26V TO270-2 Product overview: MRF9060NR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF9060NR1 can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 26V 450mA 945MHz 18dB 60W TO-270-2
RF MOSFET LDMOS 26V TO270-2
Transistors RF MOSFET Power 60W 1GHZ FET TO-270
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1226943-MRF9060NR1 | 285-MRF9060NR1 | MRF9060NR1-ND | MRF9060NR1 | 568-MRF9060NR1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF9060NR1 | 26V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistors RF MOSFET Power 60W 1GHZ FET TO-270 |
| Package Type | SOT3 | Bulk | TO-270AA | TO-270-2 | |
| Packing Method | Bulk | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel; N-CHANNEL | ||||
| Transistor Technology / Material | SILICON | ||||
| Operating Mode | Enhancement; ENHANCEMENT MODE |