onsemi Single FETs, MOSFETs NTD50N03RT4

Description
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD50N03RT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD50N03RT4-ND
Single FETs, MOSFETs NTD50N03RT4-ND
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Surface Mount DPAK

N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
FETs - Single - NTD50N03RT4 - 725776-NTD50N03RT4 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTD50N03RT4
725776-NTD50N03RT4
FETs - Single - NTD50N03RT4 725776-NTD50N03RT4
Manufacturer: ON Semiconductor Win Source Part Number: 725776-NTD50N03RT4 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 1.5W, 50W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 7.8A, 45A Rds On (Maximum) at Id, Vgs: 12mOhm at 30A, 11.5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 11.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 750pF at 12V

Manufacturer: ON Semiconductor
Win Source Part Number: 725776-NTD50N03RT4
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 1.5W, 50W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 7.8A, 45A
Rds On (Maximum) at Id, Vgs: 12mOhm at 30A, 11.5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 11.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 750pF at 12V

Buy Now
Singapore, Singapore
N-Channel 7.8A 25V 0.014ohm MOSFET Transistor
278-NTD50N03RT4
N-Channel 7.8A 25V 0.014ohm MOSFET Transistor 278-NTD50N03RT4
7.8A, 25V, 0.014ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD50N03RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7.8A, 25V, 0.014ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.8A, 25V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03RT4 can be used for catalog matching and distributor lookup.

7.8A, 25V, 0.014ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD50N03RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7.8A, 25V, 0.014ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.8A, 25V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03RT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 25V 7.8A DPAK - 598-NTD50N03RT4 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 7.8A DPAK
598-NTD50N03RT4
MOSFET N-CH 25V 7.8A DPAK 598-NTD50N03RT4
MOSFET N-CH 25V 7.8A DPAK

MOSFET N-CH 25V 7.8A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD50N03RT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD50N03RT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD50N03RT4
MOSFET N-CH 25V 7.8A/45A DPAK

MOSFET N-CH 25V 7.8A/45A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD50N03RT4-ND 725776-NTD50N03RT4 278-NTD50N03RT4 598-NTD50N03RT4 NTD50N03RT4
Product Name Single FETs, MOSFETs FETs - Single - NTD50N03RT4 N-Channel 7.8A 25V 0.014ohm MOSFET Transistor MOSFET N-CH 25V 7.8A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 25 volts 25 volts
QG 15 nC
Unlock Full Specs
to access all available technical data