Single N-Channel µCool™ Power MOSFET 30V 6.1A 28.5mΩ, UDFN6, 2x2, 0.65P, 3000-REEL Product overview: NTLUS4930NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS4930NTAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232530-NTLUS4930NTA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-UDFN Exposed Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta)
Family Name: NTLUS4930N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-UDFN (2x2)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 8.7nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 476pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 650mW (Ta)
Rds On (Maximum) @ Id, Vgs: 28.5 mOhm @ 6.1A, 10V
Alternative Parts (Cross-Reference): IRFHS8342TR2PBF; CSD17571Q2; IRFHS8342TRPBF;
Introduction Date: November 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 3.8A 6UDFN
MOSFET NFET UDFN6 30V 6.3A 26.3M
MOSFET N-CH 30V 3.8A 6UDFN
Trans MOSFET N-CH 30V 6.1A 6-Pin UDFN EP T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTLUS4930NTAG | 1232530-NTLUS4930NTAG | NTLUS4930NTAG | NTLUS4930NTAG | NTLUS4930NTAG | 598-NTLUS4930NTAG |
| Product Name | N-Channel 30V 6.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS4930NTAG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Trans MOSFET N-CH 30V 6.1A 6-Pin UDFN EP T/R |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| PD | 650 milliwatts | 650 milliwatts | 650 milliwatts | 1650 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| QG | 8.7 nC | |||||
| Package Type | SOT3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |