onsemi N-Channel 500V 12A MOSFET Transistor NDF11N50ZG

Description
500V N-Channel Power MOSFET, 12A, 520mR, TO-220FP Product overview: NDF11N50ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF11N50ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-Channel Power MOSFET, 12A, 520mR, TO-220FP Product overview: NDF11N50ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF11N50ZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 12A MOSFET Transistor
278-NDF11N50ZG
N-Channel 500V 12A MOSFET Transistor 278-NDF11N50ZG
500V N-Channel Power MOSFET, 12A, 520mR, TO-220FP Product overview: NDF11N50ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF11N50ZG can be used for catalog matching and distributor lookup.

500V N-Channel Power MOSFET, 12A, 520mR, TO-220FP Product overview: NDF11N50ZG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDF11N50ZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF11N50ZG - 1230855-NDF11N50ZG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF11N50ZG
1230855-NDF11N50ZG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF11N50ZG 1230855-NDF11N50ZG
Manufacturer: ON Semiconductor Win Source Part Number: 1230855-NDF11N50ZG Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): 2SK3568; NDF11N50ZH; NDF11N50ZG; ZDX130N50; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230855-NDF11N50ZG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): 2SK3568; NDF11N50ZH; NDF11N50ZG; ZDX130N50;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - NDF11N50ZGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDF11N50ZGOS-ND
Single FETs, MOSFETs NDF11N50ZGOS-ND
N-Channel 500V 12A (Tc) 39W (Tc) Through Hole TO-220FP

N-Channel 500V 12A (Tc) 39W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDF11N50ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDF11N50ZG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDF11N50ZG
MOSFET N-CH 500V 12A TO220FP

MOSFET N-CH 500V 12A TO220FP

Supplier's Site
MOSFET 500V 0.52 OHM TO- 220FP - 598-NDF11N50ZG - Utmel Electronic Limited
Hong Kong, China
MOSFET 500V 0.52 OHM TO- 220FP
598-NDF11N50ZG
MOSFET 500V 0.52 OHM TO- 220FP 598-NDF11N50ZG
MOSFET 500V 0.52 OHM TO- 220FP

MOSFET 500V 0.52 OHM TO- 220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NDF11N50ZG 1230855-NDF11N50ZG NDF11N50ZGOS-ND NDF11N50ZG 598-NDF11N50ZG
Product Name N-Channel 500V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF11N50ZG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 500V 0.52 OHM TO- 220FP
Polarity N-Channel N-Channel
PD 39000 milliwatts 39000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCX6916E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
3 suppliers
Power MOSFETs - SuperFAP-E3S Model: FML20N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details
CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0028 ohms
View Details
6 suppliers