STMicroelectronics, Inc. 40V 2.5A 1GHz MOSFET Transistor PD55003-E

Description
RF MOSFET N-CH 40V 2.5A 1GHz 3W 3-Pin PowerSO-10RF Product overview: PD55003-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET N-CH 40V 2.5A 1GHz 3W 3-Pin PowerSO-10RF Product overview: PD55003-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2.5A 1GHz MOSFET Transistor
285-PD55003-E
40V 2.5A 1GHz MOSFET Transistor 285-PD55003-E
RF MOSFET N-CH 40V 2.5A 1GHz 3W 3-Pin PowerSO-10RF Product overview: PD55003-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003-E can be used for catalog matching and distributor lookup.

RF MOSFET N-CH 40V 2.5A 1GHz 3W 3-Pin PowerSO-10RF Product overview: PD55003-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD55003-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003-E - 042078-PD55003-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003-E
042078-PD55003-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003-E 042078-PD55003-E
Manufacturer: STMicroelectronics Win Source Part Number: 042078-PD55003-E Packaging: Tube/Rail Voltage Rating: 40V Current Rating: 2.5A Frequency: 500MHz Current - Test: 50mA Gain: 17dB Transistor Polarity: LDMOS Voltage - Test: 12.5V Power - Output: 3W Categories: Discrete Semiconductor Products Status: Active Case / Package: 10-PowerSO Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042078-PD55003-E
Packaging: Tube/Rail
Voltage Rating: 40V
Current Rating: 2.5A
Frequency: 500MHz
Current - Test: 50mA
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 12.5V
Power - Output: 3W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 10-PowerSO
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 497-5297-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5297-5-ND
RF FETs, MOSFETs 497-5297-5-ND
RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

RF Mosfet LDMOS 12.5V 50mA 500MHz 17dB 3W 10-PowerSO

Buy Now Datasheet
FET RF 40V 500MHZ PWRSO10 - 761-PD55003-E - Utmel Electronic Limited
Hong Kong, China
FET RF 40V 500MHZ PWRSO10
761-PD55003-E
FET RF 40V 500MHZ PWRSO10 761-PD55003-E
FET RF 40V 500MHZ PWRSO10

FET RF 40V 500MHZ PWRSO10

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD55003-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD55003-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD55003-E
RF MOSFET LDMOS 12.5V POWERSO10

RF MOSFET LDMOS 12.5V POWERSO10

Supplier's Site
RF FETs, MOSFETs - PD55003-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD55003-E
RF FETs, MOSFETs PD55003-E
FET RF 40V 500MHZ PWRSO10

FET RF 40V 500MHZ PWRSO10

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors RF Transistors RF MOSFET Transistors
Product Number 285-PD55003-E 042078-PD55003-E 497-5297-5-ND 761-PD55003-E PD55003-E PD55003-E
Product Name 40V 2.5A 1GHz MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD55003-E RF FETs, MOSFETs FET RF 40V 500MHZ PWRSO10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Polarity N-Channel LDMOS N-Channel; N-CHANNEL
PD 31700 milliwatts
TJ -65 C (-85 F) -65 to 165 C (-85 to 329 F)
Package Type SOT3; 10-PowerSO PowerSO-10 Exposed Bottom Pad PowerSO-10 Exposed Bottom Pad PowerSO-10 Exposed Bottom Pad
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data