onsemi Single FETs, MOSFETs NTD4970N-35G

Description
N-Channel 30V 8.5A (Ta), 36A (Tc) 1.38W (Ta), 24.6W (Tc) Through Hole I-Pak
Request a Quote Datasheet
Description
N-Channel 30V 8.5A (Ta), 36A (Tc) 1.38W (Ta), 24.6W (Tc) Through Hole I-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD4970N-35GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4970N-35GOS-ND
Single FETs, MOSFETs NTD4970N-35GOS-ND
N-Channel 30V 8.5A (Ta), 36A (Tc) 1.38W (Ta), 24.6W (Tc) Through Hole I-Pak

N-Channel 30V 8.5A (Ta), 36A (Tc) 1.38W (Ta), 24.6W (Tc) Through Hole I-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-35G - 1083828-NTD4970N-35G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-35G
1083828-NTD4970N-35G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-35G 1083828-NTD4970N-35G
Manufacturer: ON Semiconductor Win Source Part Number: 1083828-NTD4970N-35G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.38W (Ta), 24.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta), 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 8.2nC @ 4.5V Max Input Capacitance: 774pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083828-NTD4970N-35G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.38W (Ta), 24.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.5A (Ta), 36A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 8.2nC @ 4.5V
Max Input Capacitance: 774pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 36A MOSFET Transistor
278-NTD4970N-35G
N-Channel 30V 36A MOSFET Transistor 278-NTD4970N-35G
Single N-Channel Power MOSFET 30V 36A 11mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4970N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4970N-35G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V 36A 11mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4970N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4970N-35G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET DPAK 30V 38A 11MOHM

MOSFET NFET DPAK 30V 38A 11MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4970N-35G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4970N-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4970N-35G
MOSFET N-CH 30V 8.5A/36A IPAK

MOSFET N-CH 30V 8.5A/36A IPAK

Supplier's Site
MOSFET NFET DPAK 30V 38A 11MOHM - 598-NTD4970N-35G - Utmel Electronic Limited
Hong Kong, China
MOSFET NFET DPAK 30V 38A 11MOHM
598-NTD4970N-35G
MOSFET NFET DPAK 30V 38A 11MOHM 598-NTD4970N-35G
MOSFET NFET DPAK 30V 38A 11MOHM

MOSFET NFET DPAK 30V 38A 11MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTD4970N-35GOS-ND 1083828-NTD4970N-35G 278-NTD4970N-35G NTD4970N-35G NTD4970N-35G 598-NTD4970N-35G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-35G N-Channel 30V 36A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NFET DPAK 30V 38A 11MOHM
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Stub Leads, IPAK SOT3; I-Pak TO-251-3 Stub Leads, IPak
V(BR)DSS 30 volts 30 volts
PD 1380 to 24600 milliwatts 1380 milliwatts 2550 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data