Utmel Electronic Limited Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 0.22A, 2.7-5.5V Single Hot-Swap IC Hi-Side MOSFET, Fault Report, Act-High Enable 8-SOIC -40 to 85 | |
| 0.57A, 400V, 12ohm, N-CHANNEL, Si, POWER, MOSFET, TO-243AA | |
| 0.63A, 20V, 2ohm, P-CHANNEL, Si, POWER, MOSFET, TO-243AA | |
| 100V 100A 8.5mΩ@10V,100A N Channel TO-220AB MOSFETs ROHS | |
| 11A, 60V, 0.1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FP, 3 PIN | |
| 134mA, 240V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB | |
| 17A, 30V, 0.06ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 | |
| 2.3A, 500V, 3.3ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, DPAK-3 | |
| 2.5V DRIVE NCH+PCH MOSFET, 6 PIN | |
| 200mA, 100V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB | |
| 20mA NPN 20V 100mW 1nA 870nm ±60° -40℃~+100℃ 0805 Phototransistors ROHS | |
| 20V 1.4A 390mΩ@4.5V,800mA 500mW 1V@1mA P Channel SOT-883 MOSFETs ROHS | |
| 20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS | |
| 250mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET | |
| 25A, 100V, 0.04ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 | |
| 25V 6.6A 22mΩ@4.5V,6.6A N+NChannel TSSOP-8 MOSFETs ROHS | |
| 300mA, 80V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 | |
| 30V 13.5A 11mΩ@10V,13.5A P Channel SO-8 MOSFETs ROHS | |
| 30V 18A 4mΩ@10V,18A N Channel SO-8 MOSFETs ROHS | |
| 30V 26A 33mΩ@10V,26A P Channel TO-252 MOSFETs ROHS | |
| 30V 5.6A 2.5W 46mΩ@10V,4.4A 2V@250uA P Channel SOT-23 MOSFETs ROHS | |
| 30V 50A 7mΩ@10V,50A N Channel TO-252 MOSFETs ROHS | |
| 30V 6.5A 30mΩ@10V,6.5A N Channel SOT-23-3 MOSFETs ROHS | |
| 30V 70A 7.5mΩ@10V,70A N Channel TO-220AB MOSFETs ROHS | |
| 30V 80A 3mΩ@10V,80A N Channel DFN-8(5x6) MOSFETs ROHS | |
| 30V 8A 18mΩ@10V,8A N+PChannel SOP-8 MOSFETs ROHS | |
| 30V 98A 3.5mΩ@10V,98A N Channel TO-220AB MOSFETs ROHS | |
| 350mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 | |
| 40V 100A 150W 5mΩ@10V,30A 3V@250uA N Channel TO-263 MOSFETs ROHS | |
| 40V 110A 5mΩ@10V,20A 15W 4V@250uA P Channel TO-263-2 MOSFETs ROHS | |
| 40V 14.1A 15mΩ@10V,14.1A P Channel SO-8 MOSFETs ROHS | |
| 40V 50A 12mΩ@10V,50A P Channel TO-252 MOSFETs ROHS | |
| 40V 85A 5mΩ@10V,85A N Channel TO-252 MOSFETs ROHS | |
| 50A, 60V, 0.018ohm, N-CHANNEL, Si, POWER, MOSFET, TO-263AB, TO-263, D2PAK-3 | |
| 50mA NPN 20V 100mW 1nA 860nm ±15° -40℃~+100℃ SMD-2,2.3x2.3mm Phototransistors ROHS | |
| 50mA NPN 70V 100mW 1nA 925nm ±30° -40℃~+100℃ Plugin,D=3mm Phototransistors ROHS | |
| 55V 12A 175mΩ@10V,7.2A 45W 4V@250uA 18pF@25V N Channel 300pF@25V 7.6nC@10V -55℃~+175℃@(Tj) TO-220-3L MOSFETs ROHS | |
| 5A, 600V, 1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, TO-252, DPAK-3 | |
| 600V 20A 160mΩ@10V,10A 45W 4V@250uA 4pF@100V N Channel 1.174nF@100V 39nC@10V -55℃~+150℃@(Tj) TO-220FJ-3L MOSFETs ROHS | |
| 60A, 24V, 0.0048ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 | |
| 60A, 60V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, DPAK-3 | |
| 60V 0.5A 3Ω@10V,0.5A P Channel SOT-23-3 MOSFETs ROHS | |
| 60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS | |
| 60V 3.5A 2W 134mΩ@10V,1A 2V@1mA P Channel SOT-23F MOSFETs ROHS | |
| 60V 35A 25mΩ@10V,35A N Channel TO-252 MOSFETs ROHS | |
| 60V 50A 12mΩ@10V,50A N Channel TO-252 MOSFETs ROHS | |
| 60V 50A 20mΩ@10V,50A P Channel TO-252 MOSFETs ROHS | |
| 60V 60A 12mΩ@10V,60A N Channel TO-263 MOSFETs ROHS | |
| 630mA, 40V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-243AA | |
| 650V 7A 1.1Ω@10V,7A N Channel TO-220F MOSFETs ROHS | |
| 670V 10A 0.86Ω@10V,10A N Channel TO-263 MOSFETs ROHS | |
| 8.0 A, 100 V NPN Darlington Bipolar Power Transistor | |
| 86mA, 350V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92 | |
| 9A, 600V, 0.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN | |
| Automotive-grade N-channel 60 V, 0.08 Ohm typ., 12 A STripFET II Power MOSFET in a DPAK package | |
| Bipolar Transistors - BJT PNP Epitaxial Sil | |
| Bipolar Transistors - Pre-Biased 150mW +/-100mA | |
| BRADY - THT-14-423-10 - Wire Marker, Thermal Transfer Printable, Self Laminating, 5.08mm x 16.51mm, PET (Polyester), White | |
| BRADY THT-2-423-10 LABELS, THERMAL TRANSFER PRINTABLE, WHITE, 22.9 X 6.4MM | |
| BRADY THT-5-423-10 LABELS, BRADYBONDZ THERMAL TRANSFER PRINTABLE, 12.7 X 25.4MM | |
| BRADY THT-75-427-3. HERMAL TRANSFER PRINTABLE((NW)) | |
| Darlington Transistors 2A 100V Bipolar Power NPN | |
| Darlington Transistors BIP PNP 10A 100V | |
| Diode: transil; 600W; 35.1V; 12.4A; unidirectional; DO221AC; ±5% | |
| Dual 4A MOSFET Driver 8-HVSSOP -40 to 105 | |
| Dual Transmitter/Receiver RS-232 16-Pin PDIP Tube | |
| High-Voltage, High-Current Darlington Transistor Array 16-SOIC -40 to 105 | |
| Hybrid Emitter Switched Bipolar Transistor 4-Pin(4+Tab) TO-247HP Tube | |
| IC 4BIT NON-INV TRANSLTR 14-QFN | |
| IC DUAL HS MOSFET DRVR 8-SOIC | |
| IC LEVEL TRANSLATOR 4BIT 16QFN | |
| IC LEVEL TRANSLATOR 8BIT 20QFN | |
| IC MOSFET DRIVER 30V 1.5A 8-SOIC | |
| IC MOSFET DRIVER 6A HS 8DFN | |
| IC MOSFET DRIVER 6A HS 8DIP | |
| IC MOSFET DRIVER 9A INV 8SOIC | |
| IC MOSFET DRIVER ADAPTIVE | |
| IC MOSFET DRIVER SGL HS 9A 8MSOP | |
| IC MOSFET DRVR 9A N-INV 8DFN | |
| IC MOSFET DRVR SGL HS 9A 8-SOIC | |
| IC MOSFET DVR .5A HS INV 8SOIC | |
| IC MOSFET DVR 1.2A DUAL 8-DIP | |
| IC MOSFET DVR 1.5A DUAL HS 8-DIP | |
| IC MOSFET DVR 1.5A DUAL HS 8CDIP | |
| IC MOSFET DVR 1.5A DUAL HS 8DFN | |
| IC MOSFET DVR 1.5A DUAL HS 8DIP | |
| IC MOSFET DVR 1.5A DUAL HS 8MSOP | |
| IC MOSFET DVR 1.5A DUAL HS 8SOIC | |
| IC MOSFET DVR 1A HS 8SOIC | |
| IC MOSFET DVR 1A HS INV 8SOIC | |
| IC MOSFET DVR 3A DUAL HS 16-SOIC | |
| IC MOSFET DVR 3A DUAL HS 8-CDIP | |
| IC MOSFET DVR 3A DUAL HS 8SOIC | |
| IC MOSFET DVR 9A NON-INV TO220-5 | |
| IC MOSFET DVR QUAD NAND 14DIP | |
| IC MOSFET DVR QUAD NAND 16SOIC | |
| IC PFC CTRLR TRANSITION 16SOIC | |
| IC PWR SWITCH MOSFET P-CH 8-SOIC | |
| IC SYNC MOSFET DVR 4A 8-SOIC | |
| IC TRANSLATOR 3.3V DIFF 8-SOIC | |
| IC TRANSLATOR TRIPLE 20-SOIC | |
| IC TRANSLATOR | |
| IC TRANSMITTER 100TQFP | |
| IC V-LEVEL TRANSL BI-DIR SOT23-6 | |
| IC VOLT-LEVEL TRANSLATOR 14-QFN | |
| IC VOLT-LEVEL TRANSLATOR 14-SOIC | |
| IC VOLT-LEVEL TRANSLATOR US8 | |
| IC VOLT-LVL TRANSL 1BIT SOT23-6 | |
| IC VOLT-LVL TRANSL 2BIT BI SM8 | |
| IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8 | |
| Ic, Dual Mosfet Driver, Cmos, Llcc, 8Pin, Plastic Rohs Compliant: Yes | |
| Ic, Dual Mosfet Driver, Cmos, Sop, 16Pin, Plastic Rohs Compliant: Yes | |
| IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC | |
| IGBT 20V 40A DPAK | |
| IGBT 600V 10A 25W TP220FP | |
| IGBT 600V 110A 284W TO247 | |
| IGBT 600V 14A 70W DPAK | |
| IGBT 600V 15A 62W DPAK | |
| IGBT 600V 20A 65W TO220 | |
| IGBT 600V 40A 130W D2PAK | |
| IGBT 600V 40A 130W TO220 | |
| IGBT 600V 6A 48W DPAK | |
| IGBT 600V 80A 283W TO247 | |
| IGBT 650V 30A D2PAK | |
| IGBT HB 1200V 25A HS TO247-3 | |
| IGBT Transistors 50A 600V FST IGBT Ultrafast Diode | |
| In a Tube of 30, Microchip TC4469CPD Quad Low Side MOSFET Power Driver, 1.2A 14-Pin, PDIP | |
| Littelfuse ML Series 9.3V 150A 0.4J 17.5V Clamp 1206 Ceramic Transient Voltage Suppressor | |
| MICROCHIP - TC429CPA - MOSFET Driver Single, Low Side Inverting, 7V-18V supply, 6A peak out, 1.8 Ohm output, DIP-8 | |
| MICROCHIP - TC4403EPA - IC, MOSFET DRIVER, 1.5A, 8DIP | |
| MICROCHIP - TC4427ACOA - MOSFET DRIVER, LOW-SIDE, SOIC-8 | |
| MICROCHIP - TC4428AEOA - MOSFET DRIVER, LOW-SIDE, SOIC-8 | |
| Microchip TC1412EPA; MOSFET Power Driver; 2A; 4.5 to 16 V; Inverting; 8-Pin PDIP | |
| Microchip VN2222LL-G N-channel MOSFET Transistor; 0.23 A; 60 V; 3-Pin TO-92 | |
| Module Photointerrupters - Slot Type - Transistor Output ROHS | |
| MOSFET 100V 85A 250W 10.5mohm @ 10V | |
| MOSFET 2 N-CH 60V 33A POWERFLAT | |
| MOSFET 2 N-CH 60V 4.5A 8SOP | |
| MOSFET 2 N-CHANNEL 20V 250MA US6 | |
| MOSFET 2 P-CH 20V 2.2A SOT26 | |
| MOSFET 2 P-CH 20V 4.5A 8TSSOP | |
| MOSFET 2 P-CH 30V 4.9A 8SOP | |
| MOSFET 2N-CH 30V 1.5A TUMT6 | |
| MOSFET 2N-CH 30V 2.5A TSST8 | |
| MOSFET 2N-CH 60V 0.25A UMT6 | |
| MOSFET 2P-CH 15V 1.17A 8-SOIC | |
| MOSFET 2P-CH 20V 0.1A ES6 | |
| MOSFET 2P-CH 20V 0.33A ES6 | |
| MOSFET 40V 110A 375W 4.2mohm @ 10V | |
| MOSFET 40V 40A 71W | |
| MOSFET 40V 60A 93.7W 13mohm @ 10V | |
| MOSFET 500V N&P 60/125 Ohm | |
| MOSFET DRVR 10A 1-OUT Lo Side Inv 8-Pin SOIC N T/R | |
| MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin DFN-S EP T/R | |
| MOSFET DTMOSIV 600V 600mOhm DPKw/Hgh Speed Diode | |
| MOSFET Dual N-Ch 30 Volt 8A | |
| MOSFET N CH 100V 90A TO220 | |
| MOSFET N CH 30V 6A 2-3Z1A | |
| MOSFET N CH 600V 11.5A TO-220SIS | |
| MOSFET N CH 600V 15.8A TO-3P(N) | |
| MOSFET N CH 600V 30.8A TO-3P(N) | |
| MOSFET N CH 600V 38.8A TO-3P(N) | |
| MOSFET N CH 600V 6.2A IPAK | |
| MOSFET N CH 60V 22A 8-SOP ADV | |
| MOSFET N CH 60V 60A SOP ADV | |
| MOSFET N CH 800V 6A TO220 | |
| MOSFET N CH 80V 34A SOP | |
| MOSFET N-CH 100V 34A TO-220 | |
| MOSFET N-CH 100V 42.8A TO220 FPK | |
| MOSFET N-CH 100V 500MA TO92-3 | |
| MOSFET N-CH 100V 56.6A TO220 | |
| MOSFET N-CH 100V 60A TO220AB | |
| MOSFET N-CH 100V 75A TO-220 | |
| MOSFET N-CH 100V 80A H2PAK-2 | |
| MOSFET N-Ch 120V 179A 225W UMOSVIII 130nC .0044 | |
| MOSFET N-CH 150V 18A 8-SOP | |
| MOSFET N-CH 150V 25A TO252 | |
| MOSFET N-CH 150V 28A TO220AB | |
| MOSFET N-CH 150V 75A D2PAK | |
| MOSFET N-CH 18V 400MA SOT89-3 | |
| MOSFET N-Ch 20 Volt 5.0 Amp | |
| MOSFET N-CH 200V 90A TO220AB | |
| MOSFET N-CH 20V 40A TO252 | |
| MOSFET N-CH 20V 6A VS6 | |
| MOSFET N-CH 250V 0.215A TO92-3 | |
| MOSFET N-Ch 300 Volt 60 Amp Zener SuperMESH3 | |
| MOSFET N-CH 30V 0.1A SSM | |
| MOSFET N-CH 30V 0.1A USV | |
| MOSFET N-CH 30V 100MA CST3C | |
| MOSFET N-CH 30V 110A D2PAK | |
| MOSFET N-CH 30V 185A 8PDFN | |
| MOSFET N-CH 30V 2.3A ES6 | |
| MOSFET N-CH 30V 25A 8TSON | |
| MOSFET N-CH 30V 3A SOT23F | |
| MOSFET N-CH 30V 40A 3DP 2-7K1A | |
| MOSFET N-CH 30V 55A 8PDFN | |
| MOSFET N-CH 30V 60A 8-SOP | |
| MOSFET N-CH 30V 62A 8PDFN | |
| MOSFET N-CH 30V 73A 8PDFN | |
| MOSFET N-CH 30V 80A 8PDFN | |
| MOSFET N-CH 30V 84A TO252 | |
| MOSFET N-CH 38V 2A | |
| MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH | |
| MOSFET N-CH 400V 1.8A SOT223 | |
| MOSFET N-CH 40V 12A 6-UDFNB | |
| MOSFET N-CH 40V 141A 8PDFN | |
| MOSFET N-CH 40V 20A DPAK-3 | |
| MOSFET N-CH 40V 46A 8-SOP ADV | |
| MOSFET N-CH 40V 9.8A TO252 | |
| MOSFET N-CH 40V 91A 8PDFN | |
| MOSFET N-CH 450V 19A TO-220SIS | |
| MOSFET N-CH 450V 9A TO-220SIS | |
| MOSFET N-CH 45V 150A | |
| MOSFET N-CH 500V 10A TO-220SIS | |
| MOSFET N-CH 500V 12A TO-220SIS | |
| MOSFET N-CH 500V 13A ITO220 | |
| MOSFET N-CH 500V 14A D2PAK | |
| MOSFET N-CH 550V 16A TO-220SIS | |
| MOSFET N-CH 600V 0.3A TO-92 | |
| MOSFET N-CH 600V 0.9A IPAK | |
| MOSFET N-CH 600V 10A DPAK | |
| MOSFET N-CH 600V 11A DPAK | |
| MOSFET N-CH 600V 11A I2PAKFP | |
| MOSFET N-CH 600V 11A TO220FP | |
| MOSFET N-CH 600V 12A TO-220SIS | |
| MOSFET N-CH 600V 13.5A TO-220FP | |
| MOSFET N-CH 600V 20A TO-220 | |
| MOSFET N-CH 600V 2A PW-MOLD | |
| MOSFET N-CH 600V 4A TO-220FP | |
| MOSFET N-CH 600V 61.8A TO-247 | |
| MOSFET N-CH 600V 6A TO-220FP | |
| MOSFET N-CH 600V 7A TO-220FP | |
| MOSFET N-CH 600V 7A TO-220SIS | |
| MOSFET N-CH 600V 9.7A TO-220SIS | |
| MOSFET N-CH 600V 9A TO-220SIS | |
| MOSFET N-CH 60V 300MA TO92-3 | |
| MOSFET N-CH 60V TO252 | |
| MOSFET N-CH 620V 5.5A TO-220FP | |
| MOSFET N-CH 650V 17.3A TO-220AB | |
| MOSFET N-CH 650V 5.8A IPAK-OS | |
| MOSFET N-CH 650V 7A ITO220S | |
| MOSFET N-CH 650V 84A TO-247 | |
| MOSFET N-CH 75V 80A TO220SIS | |
| MOSFET N-CH 75V 90A TO220AB | |
| MOSFET N-CH 800V 12A TO-220FP | |
| MOSFET N-CH 800V 3A IPAK | |
| MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W | |
| MOSFET N-CH 80V 214A TO220SIS | |
| MOSFET N-CH 80V 300MA TO92-3 | |
| MOSFET N-CH 80V 55A TO-220 | |
| MOSFET N-CH 900V 2.1A TO-220 | |
| MOSFET N-Ch DTMOS VII-H 19W 510pF 31A 30V | |
| MOSFET N-Ch DTMOS VII-H 32W 1050pF 56A 30V | |
| MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A | |
| MOSFET N-CH Enhancmnt Mode MOSFET | |
| MOSFET N-Ch MOS 60A 75V 150W 3600pF 0.0085 | |
| MOSFET N-CH/P-CH 20V .5A ES6 | |
| MOSFET N-Channel 150V 100A 3-Pin TO-247 | |
| MOSFET N-Channel 30V 3.5A SOT23 | |
| MOSFET N-CHANNEL 500V 4A TO252 | |
| MOSFET N-CHANNEL 600V 6A TO251 | |
| MOSFET N-CHANNEL 650V 4A TO251 | |
| MOSFET N-CHANNEL 800V 17A TO220 | |
| MOSFET N/P-CH 20V 0.18A/0.1A ES6 | |
| MOSFET N/P-CH 20V 0.8A UF6 | |
| MOSFET N/P-CH 20V SC-70 6SSP | |
| MOSFET N/P-CH 30V/20V TUMT6 | |
| MOSFET P CH 20V 6A 2-2AA1A | |
| MOSFET P-Ch 20 Volt 4 Amp | |
| MOSFET P-CH 20V 0.58A SOT23-3 | |
| MOSFET P-CH 20V 1A TUMT5 | |
| MOSFET P-CH 20V 2A CST3B | |
| MOSFET P-CH 30V 0.1A VESM | |
| MOSFET P-CH 30V 10A 8-SOP | |
| MOSFET P-CH 30V 10A 8SOP | |
| MOSFET P-CH 30V 385MA SOT23-3 | |
| MOSFET P-CH 30V 75A TO220AB | |
| MOSFET P-CH 30V 85A 8-SON | |
| MOSFET P-CH 40V 0.16A SOT23-3 | |
| MOSFET P-CH 40V 15A DPAK-3 | |
| MOSFET P-CH 40V 20A DPAK-3 | |
| MOSFET P-CH 40V 40A DPAK-3 | |
| MOSFET P-CH 40V 42A 8POWERFLAT | |
| MOSFET P-CH 40V 7A 8SOP | |
| MOSFET P-CH 60V 8.4A DPAK | |
| MOSFET P-CH 60V 9.2A TO220AB | |
| MOSFET P-Ch Small Signal 270pF -2A -20V 4.6nC | |
| MOSFET P-CHANNEL 20V 4.7A SOT26 | |
| MOSFET P-CHANNEL 30V 4.7A 8SOP | |
| MOSFET P-CHANNEL 30V 5A SOT26 | |
| MOSFET P-CHANNEL 60V 20A TO251 | |
| MOSFET PLN MOS 800V 1000m (VGS=10V) TO-220SIS | |
| MOSFET POWER MOSFET N-CH 500V 13A | |
| MOSFET UMOSVIII 100V 10m max(VGS=10V) DPAK | |
| MOSFET UMOSVIII 40V 2.3m max(VGS=10V) DPAK | |
| MOSFET Vds=-20V Id=-1.8A 3Pin | |
| MOSFET, NN CH, 0.1A, 50V, SC70 | |
| MOSFET,P-CHANNEL ENHANCEMENT-MODE,-35 0V,15 Ohm3 TO-92BAG | |
| Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R | |
| MOSFETs Vds=30V Id=2.4A 3Pin | |
| N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package | |
| N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS | |
| N-Channel 600V 38.8A 4.5V @ 1.9mA 74mΩ @ 19.4A,10V 270W(Tc) TO-247 MOSFET RoHS | |
| NPN+NPN DIGITAL TRANSISTOR (CORR | |
| OPTOISO 3.75KV TRANS 6-SO 4 LEAD | |
| OPTOISO 5.3KV 4CH TRANS 16DIP | |
| OPTOISO 5KV TRANS W/BASE 6SOP | |
| OPTOISO 7.5KV TRANS W/BASE 6DIP | |
| OPTOISOLATOR 3.75KV TRANS SO16 | |
| OPTOISOLATOR 5.3KV TRANS 4-DIP | |
| OPTOISOLATR 5KV TRANSISTOR 4-DIP | |
| OPTOISOLATR 5KV TRANSISTOR 4-SOP | |
| PG-VQFN-48 Pre-ordered transistors RoHS | |
| PHOTO TRANS. SMD PLCC2 | |
| Photointerrupter Transmissive SMD | |
| PNP+PNP DIGITAL TRANSISTOR (CORR | |
| Power Field-Effect Transistor, 12.2A I(D), 30V, 0.0132ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, SOP-8 | |
| Power Field-Effect Transistor, 25A I(D), 400V, 0.2ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN | |
| Power Field-Effect Transistor, 2A I(D), 60V, 0.8ohm, 4-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SIP-10 | |
| Power Field-Effect Transistor | |
| RF DUAL TRANSISTORS NPN SOT-363 | |
| RF Transmitter 2G ASH Transmitter 315 MHz 115.2 kbps | |
| RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R | |
| RF TRANSMITTER ISM 345MHZ 8SOIC | |
| RS-232 Interface IC 2.5V 460Kbps Trans | |
| SOT23 MOSFETs ROHS | |
| ST13007D Series NPN 400V 8 A High Voltage Fast-Switching Power Transistor-TO-220 | |
| STMICROELECTRONICS - ULN2802A - Bipolares (BJT) Transistor-Array, Darlington, NPN, 50V, 2.25W, 500mA, hFE 1000, PDIP-18 | |
| STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V | |
| STMICROELECTRONICS STGE200NB60S IGBT Single Transistor, 200 A, 1.2 V, 600 W, 600 V, ISOTOP, 4 Pins | |
| STMICROELECTRONICS STGF14NC60KD IGBT Single Transistor, 11 A, 2.5 V, 28 W, 600 V, TO-220FP, 3 Pins | |
| STMICROELECTRONICS STGP30M65DF2 IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-220, 3 Pins | |
| STMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins | |
| STMICROELECTRONICS STGW30NC60WD IGBT Single Transistor, 60 A, 2.5 V, 200 W, 600 V, TO-247, 3 Pins | |
| STMICROELECTRONICS STGWA40M120DF3 IGBT Single Transistor, 80 A, 1.85 V, 468 W, 1.2 kV, TO-247, 3 Pins | |
| STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP | |
| STW57N65M5 Series 710 V 0.063 Ohm 42 A N-Channel MDmesh? V Power Mosfet - TO-247 | |
| TC1411 Series 1 A 16 Vmax Low Side Non-Inverting MOSFET Driver - SOIC-8 | |
| TC1413 Series 3.0 A 16 Vmax Low Side Non-Inverting MOSFET Driver - SOIC-8 | |
| TC1426COA; Dual MOSFET Power Driver 1.2A; 4.5 to 16V; Inverting; 8-Pin SOIC | |
| TC4426CPA Dual MOSFET Power Driver 1.5A4.5 to 18V Inverting 8-Pin PDIP | |
| TEMT7100X01 Series 20 V 20 mA 870 nm Surface Mount Silicon Phototransistor | |
| TEXAS INSTRUMENTS - TPS2010DRG4 - IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC | |
| TEXAS INSTRUMENTS - TPS2011D - IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC | |
| TEXAS INSTRUMENTS - TPS2013D - IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC | |
| TEXAS INSTRUMENTS - TPS2024DRG4 - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC FULL REEL | |
| TEXAS INSTRUMENTS - TPS2031D - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC | |
| THT Series .250"x.250" White Permanent Polyester Thermal Transfer Labels 10k/Pk | |
| THT Series 1.000"x.250" White Permanent Polyester Thermal Transfer Labels 10k/Pk | |
| THT Series 2.0 " x .500 " White Polyester Thermal Transfer Labels 3000/Roll | |
| THT Series 2.00"x.400" White Permanent Polyester Thermal Transfer Labels 10k/Pk | |
| TO-220 MOSFETs ROHS | |
| TO-220FJ-3L MOSFETs ROHS | |
| TO-252 MOSFETs ROHS | |
| TO-252-3 MOSFETs ROHS | |
| TRANS 2NPN PREBIAS 0.15W UMT5 | |
| TRANS 2NPN PREBIAS 0.15W UMT6 | |
| TRANS 2PNP 30V 1A 6UMT | |
| TRANS 3NPN DARL 60V 4A 8-SIP | |
| Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail | |
| Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail | |
| Trans Darlington NPN 80V 2A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans GP BJT NPN 160V 18A 3-Pin(3+Tab) TO-3PL | |
| Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) SOT-32 Bag | |
| Trans GP BJT PNP 100V 3A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R | |
| Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube | |
| Trans IGBT Chip N-CH 1.2KV 60A 3-Pin(3+Tab) TO-247 Tube | |
| Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube | |
| Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube | |
| Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220 Tube | |
| Trans IGBT Chip N-CH 900V 60A 3-Pin(3+Tab) TO-247 | |
| Trans JFET N-CH Si 3-Pin TO-52 | |
| Trans MOSFET N-CH 100V 0.2A 3-Pin SOT-23 | |
| Trans MOSFET N-CH 100V 1.7A 3-Pin TO-39 | |
| Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube | |
| Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube | |
| Trans MOSFET N-CH 200V 57A 3-Pin(3+Tab) TO-220AB | |
| Trans MOSFET N-CH 240V 0.36A 4-Pin(3+Tab) SOT-89 | |
| Trans MOSFET N-CH 250V 0.48A 4-Pin(3+Tab) SOT-89 | |
| Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R | |
| Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R | |
| Trans MOSFET N-CH 40V 0.35A 3-Pin TO-92 | |
| Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-3PN | |
| Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R | |
| Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220 | |
| Trans MOSFET N-CH 60V 4.5A Automotive 8-Pin Power SOP T/R | |
| Trans MOSFET N-CH 60V 9A 8-Pin SOP T/R | |
| Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R | |
| Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R | |
| Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube | |
| Trans MOSFET P-CH 15V 1.17A 8-Pin SOIC Tube | |
| Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92 | |
| TRANS NPN 100V 25A TO-3P | |
| TRANS NPN 100V 6A TO-220 | |
| TRANS NPN 250V 1A TO-220 | |
| TRANS NPN 30V 5A SOT-223 | |
| TRANS NPN 400V 1.5A SOT-32 | |
| TRANS NPN 400V 12A TO247 | |
| TRANS NPN 400V 4A TO-220 | |
| TRANS NPN 40V 0.6A SST3 | |
| TRANS NPN 60V 3A TO-220 | |
| TRANS NPN DARL 100V 5A TO220AB | |
| TRANS NPN DARL 100V 8A TO220AB | |
| TRANS NPN DARL 80V 5A TO-220 | |
| TRANS NPN DARL 80V 5A TO220AB | |
| TRANS NPN/PNP 50V/12V UMT6 | |
| TRANS NPN/PNP PREBIAS 0.15W UMT6 | |
| TRANS NPN/PNP PREBIAS UMT6 | |
| TRANS PNP 30V 2A TUMT6 | |
| TRANS PNP 30V 5A DPAK | |
| TRANS PNP 50V 0.15A SOT23-3 | |
| TRANS PNP 60V 3A TO220AB | |
| TRANS PNP 60V 5A SOT-223 | |
| TRANS PNP 80V 0.5A SST3 | |
| TRANS PNP 80V 1A TO-226 | |
| TRANS PNP 80V 8A TO220 | |
| TRANS PNP DARL 100V 2A TO-220 | |
| TRANS PNP DARL 100V 5A TO-220 | |
| TRANS PREBIAS DUAL NPN SSMINI5 | |
| TRANS PREBIAS DUAL NPN SSMINI6 | |
| TRANS PREBIAS DUAL PNP UMT5 | |
| TRANS PREBIAS DUAL PNP UMT6 | |
| TRANS PREBIAS NPN 125MW SSMINI3 | |
| TRANS PREBIAS PNP 100MW SSSMINI3 | |
| TRANS PREBIAS PNP 150MW SMINI3 | |
| TRANS PREBIAS PNP 200MW MINI3 | |
| TRANSFORMR MODEM 600:287 OHM SMD | |
| TRANSGUARD | |
| TRANSIENT VOLTAGE SUPPRESSOR - S | |
| TRANSIENT VOLTAGE SUPPRESSOR - U | |
| TRANSISTOR 100 mA, 20 V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, 2-2N1D, ES6, 6 PIN, FET General Purpose Small Signal | |
| TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power | |
| TRANSISTOR 1500 mA, 80 V, 4 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, HSOP-16, BIP General Purpose Small Signal | |
| TRANSISTOR 2500 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, 2-2U1A, UFM, 3 PIN, FET General Purpose Small Signal | |
| TRANSISTOR 40 A, 600 V, 0.08 ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, 2-16C1S, SC-65, TO-3P(N), 3 PIN, FET General Purpose Power | |
| TRANSISTOR 4000 mA, 20 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, 2-2U1A, UFM, 3 PIN, FET General Purpose Small Signal | |
| TRANSISTOR 8 A, 40 V, 0.072 ohm, 2 CHANNEL, N AND P-CHANNEL, Si, POWER, MOSFET, TO-252AA, ROHS COMPLIANT, DPAK-5, FET General Purpose Power | |
| TRANSISTOR 90 A, 75 V, 0.0085 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, 3 PIN, FET General Purpose Power | |
| TRANSISTOR 90 A, 75 V, 0.014 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT PACKAGE-3, FET General Purpose Power | |
| TRANSISTOR KU BAND, GaAs, N-CHANNEL, RF POWER, JFET, HERMETIC SEALED, 7-AA03A, 3 PIN, FET RF Power | |
| Transistor MOSFET N-CH 20V 6.7A 3-Pin SOT-23 Plastic T/R | |
| TRANSISTOR NPN/PNP DUAL UMT5 | |
| TRANSISTOR POWER, FET, FET General Purpose Power | |
| Transistor, | |
| TRANSISTOR,MOSFET,N- CHANNEL,400V V(BR)DSS,3A I(D),TO-252AA | |
| TRANSISTOR,MOSFET,N- CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB | |
| Transistor | |
| Translation - Voltage Levels 2b dual supply 45MHz 3.3V VCC | |
| TRENCH GATE FIELD-STOP IGBT, H S | |
| TRENCH GATE FIELD-STOP IGBT, HB | |
| UMZ6.8NUM IS A TRANSIENT VOLTAGE | |
| UMZ8.2NUM IS A TRANSIENT VOLTAGE | |
| VISHAY SEMICONDUCTOR TEPT5700 TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4 | |
| VISHAY TCRT1010. SENSOR, OPTICAL, TRANSISTOR O/P | |
| Voltage Level Translator 6-Pin SC-70 T/R | |
| X35 PB-F POWER MOSFET TRANSISTOR |
| << Prev | Next >> |