Sharp Corporation Optoisolators - Transistor, Photovoltaic Output - PC817XNNSZ0F PC817XNNSZ0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235784-PC817XNNSZ0F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PC817XNNSZ0F Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303G; PC817XNCSZ9F; PC817XNNSZ1B; Introduction Date: February 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235784-PC817XNNSZ0F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PC817XNNSZ0F Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303G; PC817XNCSZ9F; PC817XNNSZ1B; Introduction Date: February 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC817XNNSZ0F - 1235784-PC817XNNSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC817XNNSZ0F
1235784-PC817XNNSZ0F
Optoisolators - Transistor, Photovoltaic Output - PC817XNNSZ0F 1235784-PC817XNNSZ0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235784-PC817XNNSZ0F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PC817XNNSZ0F Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-DIP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): CPC1303G; PC817XNCSZ9F; PC817XNNSZ1B; Introduction Date: February 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235784-PC817XNNSZ0F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PC817XNNSZ0F
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-DIP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): CPC1303G; PC817XNCSZ9F; PC817XNNSZ1B;
Introduction Date: February 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
OPTOISOLATOR 5KV TRANSISTOR 4DIP - 733-PC817XNNSZ0F - Utmel Electronic Limited
Hong Kong, China
OPTOISOLATOR 5KV TRANSISTOR 4DIP
733-PC817XNNSZ0F
OPTOISOLATOR 5KV TRANSISTOR 4DIP 733-PC817XNNSZ0F
OPTOISOLATOR 5KV TRANSISTOR 4DIP

OPTOISOLATOR 5KV TRANSISTOR 4DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Transistors Transistors
Product Number 1235784-PC817XNNSZ0F 733-PC817XNNSZ0F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC817XNNSZ0F OPTOISOLATOR 5KV TRANSISTOR 4DIP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
View Details
7 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers