onsemi Single Bipolar Transistors MSD601-RT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSD601-RT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 488-MSD601-RT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-MSD601-RT1GTR-ND
Single Bipolar Transistors 488-MSD601-RT1GTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59

Buy Now Datasheet
Single Bipolar Transistors - 488-MSD601-RT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-MSD601-RT1GDKR-ND
Single Bipolar Transistors 488-MSD601-RT1GDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59

Buy Now Datasheet
Single Bipolar Transistors - 488-MSD601-RT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-MSD601-RT1GCT-ND
Single Bipolar Transistors 488-MSD601-RT1GCT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSD601-RT1G - 715456-MSD601-RT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSD601-RT1G
715456-MSD601-RT1G
TRANSISTORS - Transistors (BJT) - Single - MSD601-RT1G 715456-MSD601-RT1G
Manufacturer: ON Semiconductor Win Source Part Number: 715456-MSD601-RT1G Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: SC-59 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MSD601 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 10mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 210 at 2mA, 10V Maximum Power: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 715456-MSD601-RT1G
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-59
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MSD601
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 10mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 210 at 2mA, 10V
Maximum Power: 200mW

Buy Now
Singapore, Singapore
Bipolar Transistor
276-MSD601-RT1G
Bipolar Transistor 276-MSD601-RT1G
NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSD601-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD601-RT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSD601-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD601-RT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MSD601-RT1G
Bipolar Transistors - BJT MSD601-RT1G
Bipolar Transistors - BJT 100mA 60V NPN

Bipolar Transistors - BJT 100mA 60V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSD601-RT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSD601-RT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSD601-RT1G
TRANS NPN 50V 0.1A SC59

TRANS NPN 50V 0.1A SC59

Supplier's Site
TRANS NPN 50V 0.1A SC59 - 598-MSD601-RT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.1A SC59
598-MSD601-RT1G
TRANS NPN 50V 0.1A SC59 598-MSD601-RT1G
TRANS NPN 50V 0.1A SC59

TRANS NPN 50V 0.1A SC59

Supplier's Site
Bipolar Transistor, Npn, 50V; Transistor Polarity Onsemi - 67H6948 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V; Transistor Polarity Onsemi
67H6948
Bipolar Transistor, Npn, 50V; Transistor Polarity Onsemi 67H6948
BIPOLAR TRANSISTOR, NPN, 50V; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MSD601-RT1G 488-MSD601-RT1GTR-ND 715456-MSD601-RT1G 276-MSD601-RT1G MSD601-RT1G MSD601-RT1G 598-MSD601-RT1G 67H6948
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSD601-RT1G Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 50V 0.1A SC59 Bipolar Transistor, Npn, 50V; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type SC-59 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SC-59 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data