onsemi P-Channel -8V -1.4A 100 mOhm MOSFET Transistor NTS2101PT1

Description
Small Signal MOSFET -8V -1.4A 100 mOhm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NTS2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -8V, -1.4A, 100 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, -1.4A, 100 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS2101PT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET -8V -1.4A 100 mOhm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NTS2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -8V, -1.4A, 100 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, -1.4A, 100 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS2101PT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -8V -1.4A 100 mOhm MOSFET Transistor
278-NTS2101PT1
P-Channel -8V -1.4A 100 mOhm MOSFET Transistor 278-NTS2101PT1
Small Signal MOSFET -8V -1.4A 100 mOhm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NTS2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -8V, -1.4A, 100 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, -1.4A, 100 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS2101PT1 can be used for catalog matching and distributor lookup.

Small Signal MOSFET -8V -1.4A 100 mOhm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NTS2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -8V, -1.4A, 100 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, -1.4A, 100 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS2101PT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1 - 1232633-NTS2101PT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1
1232633-NTS2101PT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1 1232633-NTS2101PT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232633-NTS2101PT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232633-NTS2101PT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Industrial

Buy Now
Single FETs, MOSFETs - NTS2101PT1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS2101PT1-ND
Single FETs, MOSFETs NTS2101PT1-ND
P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
MOSFET P-CH 8V 1.4A SOT-323 - 598-NTS2101PT1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 8V 1.4A SOT-323
598-NTS2101PT1
MOSFET P-CH 8V 1.4A SOT-323 598-NTS2101PT1
MOSFET P-CH 8V 1.4A SOT-323

MOSFET P-CH 8V 1.4A SOT-323

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS2101PT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS2101PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS2101PT1
MOSFET P-CH 8V 1.4A SC70-3

MOSFET P-CH 8V 1.4A SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTS2101PT1 1232633-NTS2101PT1 NTS2101PT1-ND 598-NTS2101PT1 NTS2101PT1
Product Name P-Channel -8V -1.4A 100 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1 Single FETs, MOSFETs MOSFET P-CH 8V 1.4A SOT-323 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 290 milliwatts 290 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data