Nexperia B.V. 30 V, 3 A NPN low VCEsat transistor PBSS4330X,135

Description
NPN low VCEsat transistor in a SOT89 plastic package. Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements. AEC-Q101 qualified Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
NPN low VCEsat transistor in a SOT89 plastic package. Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements. AEC-Q101 qualified Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor for power management and switching applications in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector current of 3 A, peak collector current of 5 A, and collector-emitter saturation resistance of 80 to 100 mΩ at 3 A and 300 mA base current, qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor for power management and switching applications in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector current of 3 A, peak collector current of 5 A, and collector-emitter saturation resistance of 80 to 100 mΩ at 3 A and 300 mA base current, qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
30 V, 3 A NPN low VCEsat transistor - PBSS4330X,135 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 3 A NPN low VCEsat transistor
PBSS4330X,135
30 V, 3 A NPN low VCEsat transistor PBSS4330X,135
NPN low VCEsat transistor in a SOT89 plastic package. Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements. AEC-Q101 qualified Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

NPN low VCEsat transistor in a SOT89 plastic package.

Features and benefits

  • SOT89 (SC-62) package
  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation
  • Reduced printed-circuit board requirements.
  • AEC-Q101 qualified

Applications

  • Power management
    • DC/DC converters
    • Supply line switching
    • Battery charger
    • LCD backlighting
  • Peripheral drivers
    • Driver in low supply voltage applications (e.g. lamps and LEDs)
    • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4330X,135 - 1086484-PBSS4330X,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4330X,135
1086484-PBSS4330X,135
TRANSISTORS - Transistors (BJT) - Single - PBSS4330X,135 1086484-PBSS4330X,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086484-PBSS4330X,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 300mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 1A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086484-PBSS4330X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 1A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30 V 3 A SOT-89 Bipolar Transistor
276-PBSS4330X,135
30 V 3 A SOT-89 Bipolar Transistor 276-PBSS4330X,135
PBSS4330X - 30 V, 3 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS4330X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4330X,135 can be used for catalog matching and distributor lookup.

PBSS4330X - 30 V, 3 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS4330X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4330X,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS4330X,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4330X,135DKR-ND
Single Bipolar Transistors 1727-PBSS4330X,135DKR-ND
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4330X,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4330X,135TR-ND
Single Bipolar Transistors 1727-PBSS4330X,135TR-ND
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4330X,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4330X,135CT-ND
Single Bipolar Transistors 1727-PBSS4330X,135CT-ND
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4330X,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4330X,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4330X,135
TRANS NPN 30V 3A SOT89

TRANS NPN 30V 3A SOT89

Supplier's Site
Single Bipolar Transistors - PBSS4330X,135 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS4330X,135
Single Bipolar Transistors PBSS4330X,135
PBSS4330X - 30V, 3A NPN LOW VCES

PBSS4330X - 30V, 3A NPN LOW VCES

Supplier's Site Datasheet
TRANS NPN 30V 3A SOT89 - 554-PBSS4330X,135 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 3A SOT89
554-PBSS4330X,135
TRANS NPN 30V 3A SOT89 554-PBSS4330X,135
TRANS NPN 30V 3A SOT89

TRANS NPN 30V 3A SOT89

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PBSS4330X,135
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PBSS4330X,135
30V 1.6W 270@1A,2V 3A NPN SOT-89-3 Bipolar Transistors - BJT ROHS

30V 1.6W 270@1A,2V 3A NPN SOT-89-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor Rohs Compliant Nexperia - 29AK2905 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
29AK2905
Transistor Rohs Compliant Nexperia 29AK2905
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number PBSS4330X,135 1086484-PBSS4330X,135 276-PBSS4330X,135 1727-PBSS4330X,135DKR-ND PBSS4330X,135 PBSS4330X,135 554-PBSS4330X,135 PBSS4330X,135 29AK2905
Product Name 30 V, 3 A NPN low VCEsat transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4330X,135 30 V 3 A SOT-89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS NPN 30V 3A SOT89 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor Rohs Compliant Nexperia
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA AEC-Q100 SOT89; TO-243AA SOT89 TO-3
Polarity NPN; NPN NPN NPN; NPN NPN; NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers