onsemi -20V -10A SOIC MOSFET Transistor NTMS10P02R2

Description
Single P−Channel Enhancement−Mode Power MOSFET -20V, -10A, 14mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS10P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS10P02R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P−Channel Enhancement−Mode Power MOSFET -20V, -10A, 14mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS10P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS10P02R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V -10A SOIC MOSFET Transistor
278-NTMS10P02R2
-20V -10A SOIC MOSFET Transistor 278-NTMS10P02R2
Single P−Channel Enhancement−Mode Power MOSFET -20V, -10A, 14mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS10P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS10P02R2 can be used for catalog matching and distributor lookup.

Single P−Channel Enhancement−Mode Power MOSFET -20V, -10A, 14mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS10P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS10P02R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMS10P02R2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS10P02R2OSTR-ND
Single FETs, MOSFETs NTMS10P02R2OSTR-ND
P-Channel 20V 8.8A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

P-Channel 20V 8.8A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS10P02R2 - 1232595-NTMS10P02R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS10P02R2
1232595-NTMS10P02R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS10P02R2 1232595-NTMS10P02R2
Manufacturer: ON Semiconductor Win Source Part Number: 1232595-NTMS10P02R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232595-NTMS10P02R2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS10P02R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS10P02R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS10P02R2
MOSFET P-CH 20V 8.8A 8SOIC

MOSFET P-CH 20V 8.8A 8SOIC

Supplier's Site
MOSFET P-CH 20V 8.8A 8-SOIC - 598-NTMS10P02R2 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 8.8A 8-SOIC
598-NTMS10P02R2
MOSFET P-CH 20V 8.8A 8-SOIC 598-NTMS10P02R2
MOSFET P-CH 20V 8.8A 8-SOIC

MOSFET P-CH 20V 8.8A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMS10P02R2 NTMS10P02R2OSTR-ND 1232595-NTMS10P02R2 NTMS10P02R2 598-NTMS10P02R2
Product Name -20V -10A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS10P02R2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 8.8A 8-SOIC
Polarity P-Channel P-Channel
PD 1600 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154, 3.90mm Width)
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3272-01SJ - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253323-DRV8881ERHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - BSC0996NSATMA1-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
6 suppliers