onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLT4G NID9N05CLT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 120846-NID9N05CLT4G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 52V (Max) Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 120846-NID9N05CLT4G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 52V (Max) Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLT4G - 120846-NID9N05CLT4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLT4G
120846-NID9N05CLT4G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLT4G 120846-NID9N05CLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 120846-NID9N05CLT4G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 52V (Max) Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 120846-NID9N05CLT4G
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Load: 52V (Max)
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
MOSFET N-CH CLAMP 9A 52V DPAK - 598-NID9N05CLT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH CLAMP 9A 52V DPAK
598-NID9N05CLT4G
MOSFET N-CH CLAMP 9A 52V DPAK 598-NID9N05CLT4G
MOSFET N-CH CLAMP 9A 52V DPAK

MOSFET N-CH CLAMP 9A 52V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 120846-NID9N05CLT4G 598-NID9N05CLT4G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NID9N05CLT4G MOSFET N-CH CLAMP 9A 52V DPAK
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; DPAK-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

N-channel TrenchMOS standard level FET - BUK7608-55A,118 - Nexperia B.V.
Specs
Package Type SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
MOSFETs - 1333362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers