Manufacturer: ON Semiconductor
Win Source Part Number: 1232385-NTD32N06L
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 32A (Ta) 1.5W (Ta), 93.75W (Tj) Surface Mount DPAK
32A, 60V, 0.028ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: NTD32N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 32A, 60V, 0.028ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32A, 60V, 0.028ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD32N06L can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 32A DPAK
MOSFET N-CH 60V 32A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232385-NTD32N06L | NTD32N06L-ND | 278-NTD32N06L | 598-NTD32N06L | NTD32N06L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD32N06L | Single FETs, MOSFETs | N-Channel 32A 60V 0.028ohm MOSFET Transistor | MOSFET N-CH 60V 32A DPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Polarity | N-Channel | N-Channel | |||
| PD | 93750 milliwatts | 93750 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Transistor Technology / Material | SILICON |