N-Channel 60V 9A (Ta) 28.8W (Ta) Surface Mount DPAK
Power MOSFET 60V, 9A, 150 mOhm, Single N-Channel, DPAK. Power MOSFET 60V 9A 150 mOhm Single N-Channel DPAK, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD3055-150T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 9A, 150 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, 150 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD3055-150T4G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324728-NVD3055-150T
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 9A
Rds On (Max) @ Id, Vgs: 150mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 28.8W
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVD3055-150T4GOSTR,N
Base Product Number: NVD305
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 60V 9A DPAK
MOSFET N-CH 60V 9A DPAK
Trans MOSFET N-CH 60V 9A 3-Pin DPAK T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVD3055-150T4GOSTR-ND | 278-NVD3055-150T4G | 1324728-NVD3055-150T4G | NVD3055-150T4G | NVD3055-150T4G | 598-NVD3055-150T4G |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 9A 150 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 60V 9A 3-Pin DPAK T/R |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 28800 milliwatts | 28800 milliwatts | 28800 milliwatts | 28800 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |