Manufacturer: Ampleon USA Inc.
Win Source Part Number: 790307-MX0912B351Y,1
Packaging: Tray
Operating Temperature Range: 200°C (TJ)
Package: SOT-439A
Mounting: SMD
Power - Max: 960W
Gain: 7.6dB
Transistor Type: NPN
Frequency - Transition: 1.215GHz
Part Status: Obsolete(EOL)
Family Name: MX0912B351Y
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM2
Current - Collector (Ic) (Maximum): 21A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Alternative Parts (Cross-Reference): BLL8H1214L-250; BLL8H1214L-250U; BLL6G1214L-250,112;
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RF Transistor NPN 20V 21A 1.215GHz 960W Chassis Mount CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
RF TRANS NPN 20V 1.215GHZ CDFM2
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 790307-MX0912B351Y,114 | MX0912B351Y,114-ND | MX0912B351Y,114 | 38-MX0912B351Y,114 | MX0912B351Y,114 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MX0912B351Y,114 | Bipolar RF Transistors | Bipolar RF Transistors | RF TRANS NPN 20V 1.215GHZ CDFM2 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT3 | SOT-439A | SOT-439A | ||
| Packing Method | Tray; Tray | Tape Reel; Tray | Tray | ||
| Power Gain | 7.6 dB | 7.6 dB | 7.6 dB | ||
| Operating Frequency | 1215 MHz | 1215 MHz |