onsemi TRANSISTORS - Transistors (BJT) - Single - MPS2369RLRA MPS2369RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121060-MPS2369RLRA Packaging: Reel - TR Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 400nA Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 625mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121060-MPS2369RLRA Packaging: Reel - TR Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 400nA Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 625mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPS2369RLRA - 121060-MPS2369RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS2369RLRA
121060-MPS2369RLRA
TRANSISTORS - Transistors (BJT) - Single - MPS2369RLRA 121060-MPS2369RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 121060-MPS2369RLRA Packaging: Reel - TR Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 400nA Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 121060-MPS2369RLRA
Packaging: Reel - TR
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 400nA
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS2369RLRA
Bipolar Transistor 276-MPS2369RLRA
Switching Transistors, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS2369RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2369RLRA can be used for catalog matching and distributor lookup.

Switching Transistors, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS2369RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2369RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPS2369RLRA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS2369RLRA-ND
Single Bipolar Transistors MPS2369RLRA-ND
Bipolar (BJT) Transistor NPN 15V 200mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 15V 200mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS2369RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS2369RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS2369RLRA
TRANS NPN 15V 0.2A TO92

TRANS NPN 15V 0.2A TO92

Supplier's Site
TRANS NPN 15V 0.2A TO-92 - 598-MPS2369RLRA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 15V 0.2A TO-92
598-MPS2369RLRA
TRANS NPN 15V 0.2A TO-92 598-MPS2369RLRA
TRANS NPN 15V 0.2A TO-92

TRANS NPN 15V 0.2A TO-92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 121060-MPS2369RLRA 276-MPS2369RLRA MPS2369RLRA-ND MPS2369RLRA 598-MPS2369RLRA
Product Name TRANSISTORS - Transistors (BJT) - Single - MPS2369RLRA Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 15V 0.2A TO-92
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
IC(max) 4.00E-4 milliamps 200 milliamps
VCEO 15 volts 15 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data