onsemi 30V 11.2A MOSFET Transistor NTTFS4945NTAG

Description
N-CH MOSFET 30V 11.2A 8-Pin WDFN EP SMT Product overview: NTTFS4945NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4945NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 11.2A 8-Pin WDFN EP SMT Product overview: NTTFS4945NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4945NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 11.2A MOSFET Transistor
278-NTTFS4945NTAG
30V 11.2A MOSFET Transistor 278-NTTFS4945NTAG
N-CH MOSFET 30V 11.2A 8-Pin WDFN EP SMT Product overview: NTTFS4945NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4945NTAG can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 11.2A 8-Pin WDFN EP SMT Product overview: NTTFS4945NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4945NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4945NTAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4945NTAG-ND
Single FETs, MOSFETs NTTFS4945NTAG-ND
N-Channel 30V 7.1A (Ta), 34A (Tc) 890mW (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 7.1A (Ta), 34A (Tc) 890mW (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4945NTAG - 1232660-NTTFS4945NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4945NTAG
1232660-NTTFS4945NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4945NTAG 1232660-NTTFS4945NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1232660-NTTFS4945NTA G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232660-NTTFS4945NTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4945NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4945NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4945NTAG
MOSFET N-CH 30V 7.1A/34A 8WDFN

MOSFET N-CH 30V 7.1A/34A 8WDFN

Supplier's Site
MOSFET N-CH 30V 7.1A 8WDFN - 598-NTTFS4945NTAG - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 7.1A 8WDFN
598-NTTFS4945NTAG
MOSFET N-CH 30V 7.1A 8WDFN 598-NTTFS4945NTAG
MOSFET N-CH 30V 7.1A 8WDFN

MOSFET N-CH 30V 7.1A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTTFS4945NTAG NTTFS4945NTAG-ND 1232660-NTTFS4945NTAG NTTFS4945NTAG 598-NTTFS4945NTAG
Product Name 30V 11.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4945NTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 7.1A 8WDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts
PD 4300 milliwatts 4300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel
Unlock Full Specs
to access all available technical data