onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR0202PLT1G NTR0202PLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025818-NTR0202PLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.18nC @ 10V Max Input Capacitance: 70pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 200mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025818-NTR0202PLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.18nC @ 10V Max Input Capacitance: 70pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 200mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR0202PLT1G - 025818-NTR0202PLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR0202PLT1G
025818-NTR0202PLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR0202PLT1G 025818-NTR0202PLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025818-NTR0202PLT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.18nC @ 10V Max Input Capacitance: 70pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 200mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025818-NTR0202PLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 2.18nC @ 10V
Max Input Capacitance: 70pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 200mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial

Buy Now Datasheet
MOSFETs - 7916299P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7916299P
MOSFETs 7916299P
MOSFET P-Channel 20V 0.4A SOT23

MOSFET P-Channel 20V 0.4A SOT23

Supplier's Site
MOSFETs - 7916299 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7916299
MOSFETs 7916299
MOSFET P-Channel 20V 0.4A SOT23

MOSFET P-Channel 20V 0.4A SOT23

Supplier's Site
MOSFETs - 1629611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629611
MOSFETs 1629611
MOSFET P-Channel 20V 0.4A SOT23

MOSFET P-Channel 20V 0.4A SOT23

Supplier's Site
Single FETs, MOSFETs - NTR0202PLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR0202PLT1GOSCT-ND
Single FETs, MOSFETs NTR0202PLT1GOSCT-ND
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR0202PLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR0202PLT1GOSDKR-ND
Single FETs, MOSFETs NTR0202PLT1GOSDKR-ND
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR0202PLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR0202PLT1GOSTR-ND
Single FETs, MOSFETs NTR0202PLT1GOSTR-ND
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
20V 0.4A SOT-23 MOSFET Transistor
278-NTR0202PLT1G
20V 0.4A SOT-23 MOSFET Transistor 278-NTR0202PLT1G
P-CH MOSFET 20V 0.4A SOT-23 Product overview: NTR0202PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR0202PLT1G can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 0.4A SOT-23 Product overview: NTR0202PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR0202PLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR0202PLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR0202PLT1G
Single FETs, MOSFETs NTR0202PLT1G
MOSFET P-CH 20V 400MA SOT23-3

MOSFET P-CH 20V 400MA SOT23-3

Supplier's Site Datasheet
MOSFET P-CH 20V 400MA SOT-23 - 598-NTR0202PLT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 400MA SOT-23
598-NTR0202PLT1G
MOSFET P-CH 20V 400MA SOT-23 598-NTR0202PLT1G
MOSFET P-CH 20V 400MA SOT-23

MOSFET P-CH 20V 400MA SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR0202PLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR0202PLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR0202PLT1G
MOSFET P-CH 20V 400MA SOT23-3

MOSFET P-CH 20V 400MA SOT23-3

Supplier's Site
P Channel Mosfet, -20V, 400Ma, Sot-23, Full Reel; Channel Type Onsemi - 45J2171 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 400Ma, Sot-23, Full Reel; Channel Type Onsemi
45J2171
P Channel Mosfet, -20V, 400Ma, Sot-23, Full Reel; Channel Type Onsemi 45J2171
P CHANNEL MOSFET, -20V, 400mA, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:400µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:225mW RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 400mA, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:400µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:225mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 400 Ma, 20 V, 800 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi - 58M9923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 400 Ma, 20 V, 800 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi
58M9923
Mosfet Transistor, P Channel, 400 Ma, 20 V, 800 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi 58M9923
MOSFET Transistor, P Channel, 400 mA, 20 V, 800 mohm, -10 V, -1.9 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 400 mA, 20 V, 800 mohm, -10 V, -1.9 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V -400mA P-Channel

MOSFET -20V -400mA P-Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025818-NTR0202PLT1G 7916299P 7916299 NTR0202PLT1GOSCT-ND 278-NTR0202PLT1G NTR0202PLT1G 598-NTR0202PLT1G NTR0202PLT1G 45J2171 58M9923 NTR0202PLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR0202PLT1G MOSFETs MOSFETs Single FETs, MOSFETs 20V 0.4A SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFET P-CH 20V 400MA SOT-23 Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, 400Ma, Sot-23, Full Reel; Channel Type Onsemi Mosfet Transistor, P Channel, 400 Ma, 20 V, 800 Mohm, -10 V, -1.9 V Rohs Compliant Onsemi MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts -20 volts
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
Unlock Full Specs
to access all available technical data