onsemi Single FETs, MOSFETs NTTFS5820NLTAG

Description
N-Channel 60V 11A (Ta), 37A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 60V 11A (Ta), 37A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS5820NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5820NLTAGOSTR-ND
Single FETs, MOSFETs NTTFS5820NLTAGOSTR-ND
N-Channel 60V 11A (Ta), 37A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 11A (Ta), 37A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
60V 37A MOSFET Transistor
278-NTTFS5820NLTAG
60V 37A MOSFET Transistor 278-NTTFS5820NLTAG
N-Ch Power MOSFET 60V 37A 11.5mR WDFN8 Product overview: NTTFS5820NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5820NLTAG can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET 60V 37A 11.5mR WDFN8 Product overview: NTTFS5820NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5820NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - NTTFS5820NLTAG - 1232663-NTTFS5820NLTAG - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTTFS5820NLTAG
1232663-NTTFS5820NLTAG
Electrical Parts - NTTFS5820NLTAG 1232663-NTTFS5820NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1232663-NTTFS5820NLT AG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 37A (Tc) Family Name: NTTFS5820NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-WDFN (3.3x3.3) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1462pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.7W (Ta), 33W (Tc) Rds On (Maximum) @ Id, Vgs: 11.5 mOhm @ 8.7A, 10V Alternative Parts (Cross-Reference): RQ3L090GNTB; PSMN014-60LS; PSMN014-60LS,115; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232663-NTTFS5820NLTAG
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 37A (Tc)
Family Name: NTTFS5820NL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1462pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.7W (Ta), 33W (Tc)
Rds On (Maximum) @ Id, Vgs: 11.5 mOhm @ 8.7A, 10V
Alternative Parts (Cross-Reference): RQ3L090GNTB; PSMN014-60LS; PSMN014-60LS,115;
Introduction Date: February 09, 2010
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET Single N-CH 60V 11A, 37A - 598-NTTFS5820NLTAG - Utmel Electronic Limited
Hong Kong, China
MOSFET Single N-CH 60V 11A, 37A
598-NTTFS5820NLTAG
MOSFET Single N-CH 60V 11A, 37A 598-NTTFS5820NLTAG
MOSFET Single N-CH 60V 11A, 37A

MOSFET Single N-CH 60V 11A, 37A

Supplier's Site
Single FETs, MOSFETs - NTTFS5820NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5820NLTAG
Single FETs, MOSFETs NTTFS5820NLTAG
MOSFET N-CH 60V 11A/37A 8WDFN

MOSFET N-CH 60V 11A/37A 8WDFN

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8, Full Reel; Transistor Polarity Onsemi - 79R3546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8, Full Reel; Transistor Polarity Onsemi
79R3546
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8, Full Reel; Transistor Polarity Onsemi 79R3546
MOSFET, N CHANNEL, 60V, 0.0101OHM, 37A, WDFN-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:37A; On Resistance Rds(on):0.0101ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.0101OHM, 37A, WDFN-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:37A; On Resistance Rds(on):0.0101ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8; Channel Type Onsemi - 85W3192 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8; Channel Type Onsemi
85W3192
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8; Channel Type Onsemi 85W3192
MOSFET, N CHANNEL, 60V, 0.0101OHM, 37A, WDFN-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:33W RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.0101OHM, 37A, WDFN-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:33W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 37 A, 60 V, 0.0101 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi - 90W9318 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 37 A, 60 V, 0.0101 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi
90W9318
Mosfet Transistor, N Channel, 37 A, 60 V, 0.0101 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi 90W9318
MOSFET Transistor, N Channel, 37 A, 60 V, 0.0101 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 37 A, 60 V, 0.0101 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Single N-CH 60V 11A, 37A

MOSFET Single N-CH 60V 11A, 37A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5820NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5820NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5820NLTAG
MOSFET N-CH 60V 11A/37A 8WDFN

MOSFET N-CH 60V 11A/37A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTTFS5820NLTAGOSTR-ND 278-NTTFS5820NLTAG 1232663-NTTFS5820NLTAG 598-NTTFS5820NLTAG NTTFS5820NLTAG 79R3546 85W3192 90W9318 NTTFS5820NLTAG NTTFS5820NLTAG
Product Name Single FETs, MOSFETs 60V 37A MOSFET Transistor Electrical Parts - NTTFS5820NLTAG MOSFET Single N-CH 60V 11A, 37A Single FETs, MOSFETs Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8, Full Reel; Transistor Polarity Onsemi Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8; Channel Type Onsemi Mosfet Transistor, N Channel, 37 A, 60 V, 0.0101 Ohm, 10 V, 1.5 V Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN TO-3 TO-3 TO-3 8-PowerWDFN
PD 33000 milliwatts 2700 to 33000 milliwatts 33000 milliwatts 2700 milliwatts 33000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
QG 28 nC
Unlock Full Specs
to access all available technical data