Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ PDTD143ETR

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, a 50 V collector-emitter voltage rating, and a 500 mA output current capability. It operates up to 175 °C junction temperature with a ±10 % resistor ratio tolerance, and is suited for digital switching and IC input control applications. PNP complement: PDTB143ET.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, a 50 V collector-emitter voltage rating, and a 500 mA output current capability. It operates up to 175 °C junction temperature with a ±10 % resistor ratio tolerance, and is suited for digital switching and IC input control applications. PNP complement: PDTB143ET.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ - PDTD143ETR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ
PDTD143ETR
50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ PDTD143ETR
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB143ET

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C

Applications

  • IC inputs control
  • Cost-saving alternative to BC807 series transistors in digital applications
  • Switching loads
Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - PDTD143ETR - 1111533-PDTD143ETR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - PDTD143ETR
1111533-PDTD143ETR
TRANSISTORS - RF Transistors (BJT) - PDTD143ETR 1111533-PDTD143ETR
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111533-PDTD143ETR Packaging: Tape & Reel (TR) Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): 934068349215; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 320 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 100 mV Max Collector Current: 500 mA Transition Frequency: 225 MHz

Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111533-PDTD143ETR
Packaging: Tape & Reel (TR)
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): 934068349215;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 320 mW
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 100 mV
Max Collector Current: 500 mA
Transition Frequency: 225 MHz

Buy Now
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTD143ETR
500 mA 50 V Bipolar Transistor 292-PDTD143ETR
PDTD1xxxT series - 500 mA, 50 V NPN resistor-equipped transistors TO-236 3-Pin Product overview: PDTD143ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD143ETR can be used for catalog matching and distributor lookup.

PDTD1xxxT series - 500 mA, 50 V NPN resistor-equipped transistors TO-236 3-Pin Product overview: PDTD143ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD143ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8166-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8166-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8166-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8166-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8166-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8166-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8166-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8166-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8166-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia - 74AH1062 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia
74AH1062
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia 74AH1062
RF TRANSISTOR, NPN, 50V, 0.5A, TO-236AB ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site
TRANS PREBIAS NPN 0.425W - 554-PDTD143ETR - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 0.425W
554-PDTD143ETR
TRANS PREBIAS NPN 0.425W 554-PDTD143ETR
TRANS PREBIAS NPN 0.425W

TRANS PREBIAS NPN 0.425W

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD143ETR
Bipolar Transistors - Pre-Biased PDTD143ETR
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PDTD143ETR
Triode/MOS Tube/Transistor >> Digital Transistors PDTD143ETR
60@50mA,5V 460mW 500mA 50V 100nA 1 NPN - Pre Biased SOT-23 Digital Transistors ROHS

60@50mA,5V 460mW 500mA 50V 100nA 1 NPN - Pre Biased SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTD143ETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD143ETR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD143ETR
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTD143ETR - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTD143ETR
Single, Pre-Biased Bipolar Transistors PDTD143ETR
TRANS PREBIAS NPN 0.425W

TRANS PREBIAS NPN 0.425W

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTD143ETR 1111533-PDTD143ETR 292-PDTD143ETR 1727-8166-2-ND 74AH1062 554-PDTD143ETR PDTD143ETR PDTD143ETR PDTD143ETR PDTD143ETR
Product Name 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ TRANSISTORS - RF Transistors (BJT) - PDTD143ETR 500 mA 50 V Bipolar Transistor Single, Pre-Biased Bipolar Transistors Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia TRANS PREBIAS NPN 0.425W Bipolar Transistors - Pre-Biased Triode/MOS Tube/Transistor >> Digital Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT3; TO-236-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Output Power ? to 0.3200 watts 0.3200 watts
Operating Frequency 225 MHz 225 MHz
Polarity NPN NPN NPN; NPN NPN NPN - Pre-Biased; NPN
Unlock Full Specs
to access all available technical data