NPN low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector current rating of 3 A and a peak collector current of 5 A. The collector-emitter saturation resistance is 80 to 100 mΩ at I_C = 3 A and I_B = 300 mA, pulsed. The transistor is AEC-Q101 qualified and operates within a junction temperature range of -65 °C to 150 °C.
NPN low VCEsat transistor in a SOT89 plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-89
NEXPERIA - PBSS4330X,115 - Bipolarer Einzeltransistor (BJT), NPN, 30 V, 550 mW, 2 A, 300 hFE
Bipolar (BJT) Single Transistor, NPN, 30 V, 550 mW, 2 A, 300 RoHS Compliant: Yes
TRANS NPN 30V 3A SOT89
TRANS NPN 30V 3A SOT89
| Nexperia B.V. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4330X,115 | 1727-5752-2-ND | 554-PBSS4330X,115 | 38K6397 | PBSS4330X,115 | PBSS4330X,115 |
| Product Name | 30 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors | NEXPERIA - PBSS4330X,115 - Bipolarer Einzeltransistor (BJT), NPN, 30 V, 550 mW, 2 A, 300 hFE | Bipolar (Bjt) Single Transistor, Npn, 30 V, 550 Mw, 2 A, 300 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | AEC-Q100 | |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | SILICON | |||||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |