onsemi Bipolar RF Transistors MSC2295-CT1

Description
RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-59
Request a Quote Datasheet
Description
RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MSC2295-CT1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MSC2295-CT1-ND
Bipolar RF Transistors MSC2295-CT1-ND
RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-59

RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-59

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
283-MSC2295-CT1
SMD Bipolar Transistor 283-MSC2295-CT1
NPN RF Amplifier Transistors Surface Mount, SC-59 3 LEAD, 3000-REEL Product overview: MSC2295-CT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSC2295-CT1 can be used for catalog matching and distributor lookup.

NPN RF Amplifier Transistors Surface Mount, SC-59 3 LEAD, 3000-REEL Product overview: MSC2295-CT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSC2295-CT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MSC2295-CT1 - 003676-MSC2295-CT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MSC2295-CT1
003676-MSC2295-CT1
TRANSISTORS - RF Transistors (BJT) - MSC2295-CT1 003676-MSC2295-CT1
Manufacturer: ON Semiconductor Win Source Part Number: 003676-MSC2295-CT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-59 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 110 @ 1mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003676-MSC2295-CT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF TRANS NPN 20V 150MHZ SC59 - 598-MSC2295-CT1 - Utmel Electronic Limited
Hong Kong, China
RF TRANS NPN 20V 150MHZ SC59
598-MSC2295-CT1
RF TRANS NPN 20V 150MHZ SC59 598-MSC2295-CT1
RF TRANS NPN 20V 150MHZ SC59

RF TRANS NPN 20V 150MHZ SC59

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSC2295-CT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSC2295-CT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSC2295-CT1
RF TRANS NPN 20V 150MHZ SC59

RF TRANS NPN 20V 150MHZ SC59

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number MSC2295-CT1-ND 283-MSC2295-CT1 003676-MSC2295-CT1 598-MSC2295-CT1 MSC2295-CT1
Product Name Bipolar RF Transistors SMD Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MSC2295-CT1 RF TRANS NPN 20V 150MHZ SC59 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SC-59
IC(max) 30 milliamps
VCEO 20 volts 20 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data